location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFA 6880 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFA 6880
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8328654 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712285314933
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 06:00:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's EFA 6880 Black :
The long product name of Vogel's EFA 6880 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EFA 6880 Universal LCD adapter
More>>>
Vogel's EFA 6880 Black:
The official description of Vogel's EFA 6880 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Universal LCD/Plasma adapter for Non-VESA compatible LCD/Plasma screens

If the mounting hole pattern on the back of the screen is too wide for the standard adapter that comes with your flat screen wall support, this extra wide adapter is needed. The maximum horizontal and vertical distance between the mounting holes is 700 x 450 mm. The EFA 6880 can only be used in combination with a EFW 62XX or VFW X32 wall support. It comes standard with all EFW 63XX wall supports.

Short summary description Vogel's EFA 6880 Black:
This short summary of the Vogel's EFA 6880 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFA 6880, Black

Long summary description Vogel's EFA 6880 Black:
This is an auto-generated long summary of Vogel's EFA 6880 Black based on the first three specs of the first five spec groups.

Vogel's EFA 6880. Product colour: Black

Technical details
Product colour *
Black
Weight & dimensions
Weight
3.1 kg
Packaging data
Package dimensions (WxDxH)
143 x 745 x 73 mm
Package weight
32.3 kg