location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFW 6445 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFW 6445
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8327504 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712285312847 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vogel's EFW 6445 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 55 kg
  • - Wall
  • - Silver
Warranty: 10 years
Long product name Vogel's EFW 6445 Silver :
The long product name of Vogel's EFW 6445 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EFW 6445 LCD/Plasma wall support
More>>>
Vogel's EFW 6445 Silver:
The official description of Vogel's EFW 6445 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EFW 6445 LCD/Plasma support is an 'optimally adjustable' wall support suitable for TVs up to 65” (55kg/121lbs). It features tilt, turn and reach.

Flexibility and freedom of movement are the key benefits of the EFW 6445, as you can tilt and turn your screen any way you want for an optimal viewing experience. Don’t worry about damaging your screen or wall, either as the EFW 6445 features Vogel’s unique Screen Protection System (SPSTM) to protect both screen and wall.

Short summary description Vogel's EFW 6445 Silver:
This short summary of the Vogel's EFW 6445 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFW 6445, 55 kg, 0 - 30°, Silver

Long summary description Vogel's EFW 6445 Silver:
This is an auto-generated long summary of Vogel's EFW 6445 Silver based on the first three specs of the first five spec groups.

Vogel's EFW 6445. Maximum weight capacity: 55 kg. Tilt angle range: 0 - 30°. Product colour: Silver

Mounting
Maximum weight capacity *
55 kg
Mounting type *
Wall
Ergonomics
Tilt angle range
0 - 30°
Turn angle
120°
Pivot angle
1
Design
Product colour *
Silver
Packaging data
Package weight
14.8 kg
Other features
Package dimensions (WxDxH)
402 x 1025 x 120 mm
Interface height
57.7 cm
Interface width
99.7 cm
Net weight
14 kg
Screen size compatibility
70
Brand Image Product code Product Stock Price from
Vogel's EFW 6405 Black Vogel's EFW 6405 Black
(show image)
73201018 EFW 6405 0.00
(excl. VAT)
0 (incl. VAT)