location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFW 6225

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFW 6225
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73200749
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:35:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years
Long product name Vogel's EFW 6225 :
The long product name of Vogel's EFW 6225. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EFW 6225 LCD wall support
More>>>
Vogel's EFW 6225:
The official description of Vogel's EFW 6225 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EFW 6225 LCD 'adjustable' wall support is suitable for TVs up to 37”, and features a tilt and turn function.

Pull out the EFW 6225 support and turn and tilt your screen to get the best view. Afterwards, simply fold the screen back against the wall. And you can combine this wall support with our Column system and Audio/DVD support to create your own entertainment centre. Note : Some retailers still sell this particular model wall support in the 2007 packaging. The 2007 packaging indicates a smaller maximum screen size compatibility and/or a lower maximum screen weight compared to the specifications on this website. Do not worry, the supports in this older packaging are also suitable for the higher maximum screen sizes and weights as indicated on this website.

Short summary description Vogel's EFW 6225:
This short summary of the Vogel's EFW 6225 data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFW 6225, 35 kg, -15 - 15°

Long summary description Vogel's EFW 6225:
This is an auto-generated long summary of Vogel's EFW 6225 based on the first three specs of the first five spec groups.

Vogel's EFW 6225. Maximum weight capacity: 35 kg. Tilt angle range: -15 - 15°

Mounting
Maximum weight capacity *
35 kg
Mounting type *
Wall
Ergonomics
Tilt angle range
-15 - 15°
Turn angle
40°
Pivot angle
1
Packaging data
Package weight
4.55 kg
Other features
Package dimensions (WxDxH)
369 x 386 x 81 mm
Weight (min)
5000 kg
Interface height
11.4 cm
Interface width
21.4 cm
Net weight
4.2 kg
Screen size compatibility
37
Brand Image Product code Product Stock Price from
Vogel's EFA 6885 Silver Vogel's EFA 6885 Silver
(show image)
8328754 EFA 6885 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFA 6895 Silver Vogel's EFA 6895 Silver
(show image)
73200799 EFA 6895 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFW 6225 wall support Black Vogel's EFW 6225 wall support Black
(show image)
EFW6225 EFW 6225 wall support 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFW 6205 wall support Black Vogel's EFW 6205 wall support Black
(show image)
EFW6205 EFW 6205 wall support 0.00
(excl. VAT)
0 (incl. VAT)