location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-Z450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-Z450BNECC
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:23:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.1 MP CCD Brown
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 4x Digital zoom: 4x
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown :
The long product name of Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EXILIM EX-Z450, 12.1Mp, 1/2.3" CCD, 4x opt., ISO3200, 3.0" TFT, USB/AV, SD/SDHC
More>>>
Short summary description Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown:
This short summary of the Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM EX-Z450, 12.1 MP, 4000 x 3000 pixels, CCD, 4x, HD, Brown

Long summary description Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown:
This is an auto-generated long summary of Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown based on the first three specs of the first five spec groups.

Casio EXILIM EX-Z450. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 4.9 - 19.6 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 35.7 MB. Weight: 130 g. Product colour: Brown

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:50:00
Uk has collected 13 expert reviews for Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Brown and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
pocket-lint.com
Updated:
2011-07-30 17:50:00
The Z450 measures 96.9 x 57.6 x 21.4mm, average dimensions for a compact camera. It slips easily into a pocket, but isn't the slimmest camera out there. The design is rather plain and the mainly plastic construction of the body doesn't show off any ob...
Good Reasonable image quality, simple to use, 720p video capture...
Bad Noise issues at mid and high ISOs, uninspiring design, sloppy zoom ring...
Bottom line Nothing really excites about the Z450, but it will give you reasonable quality results in most conditions and brings with it 720p video captureKey specs12 megapixels, Li-ion battery, SD, SDHC...
60%
gadgetshow.channel5.com
Updated:
2011-07-30 17:50:00
A 12.1 megapixel camera with a 4x wide-angle optical zoom 24-112mm lens. It feels both solid and comfortable in the hand and while it looks very similar in controls and dimensions to hordes more on the market, it does have a few unexpected surprises.Th...
Good There's no shortage of digital compacts on the market, so what sets the Z450 apart from the competition? Well, there are a couple of cool touches, such as Makeup and Landscape. Makeup adjusts smoothness of skin and softens shadows while Landscape eith...
Bad In video mode, you can only record 10 minutes maximum in one sitting, there’s no preview function and the optical zoom won’t operate while shooting. You can, use any of the 38 scene modes in the Best Shot menu to suit your video shooting condi...
Bottom line The quality of the finished images is solid without being exceptional. The Canon Digital IXUS 120 IS gives better results, but the Casio EXILIM EX-Z450 is £100 cheaper. Worth a look if you’re counting the pennies post-Christmas.Best offers for...
60%
electricpig.co.uk
Updated:
2011-07-30 17:50:00
The market is flooded with compact digital cameras, so where do you start when choosing the best one for your needs and budget? Maybe Casio holds the answer. Check out our Casio EXILIM EX-Z450 reviewand we’ll tell you whether this is the way to go.E...
Good Intelligent AF, Dynamic Photo, Makeup and Landscape modes...
Bad No HDMI output, no preview movie function, 10 minute movie limit...
Bottom line Stylish and affordable HD movie capable compact with some fun and useful new features...
60%
digicambuyer.co.uk
Updated:
2011-07-30 17:50:00
Casio joins the compact 12.1 mega pixel party On paper Casio's latest compact zoom is highly competitive in its intended marketplace. Compacts in the £200 region have all but made the move to 12 mega pixels and many feature HD video (1280x720) and inte...
Bottom line We were thoroughly disappointed with handling, the OSD and ultimately the results, particularly in low light and macro modes. The EX-Z450 simply isn't a contender in the highly comparative £200 compact zoom market...
40%
steves-digicams.com
Updated:
2011-07-30 17:50:00
This model also features a high contrast 3.0-inch LCD monitor, which Casio claims produces sharp, bright images that can be viewed easily from any angle, and the monitor's high brightness means that it can be easily viewed outdoors in bight conditions.
Bottom line The newest member to Casio's Exilim Zoom Series is the Z450. While the Z450 follows in the footsteps of the EX-Z300 from last year, it has its differences as well. The Z450 is a 12.1-megapixel camera with a 4x optical zoom, and has direct access to t...
0%
photographyblog.com
Updated:
2011-07-30 17:50:00
The Casio EX-Z450 is a 12 megapixel compact camera with a 4x wide-angle zoom lens offering a focal length of 24-112mm, complete with CCD-shift image stabilization to help combat camera shake. The EXZ450 boasts a battery life of 550 shots, plus a larg...
Bottom line The Casio EX-Z450 is a likeable enough compact camera, offering a good package of compact dimensions, versatile wide-angle lens, large LCD screen and HD movies, but ultimately it fails to excite.The 4x, 24-112mm lens is versatile enough, covering eve...
70%
Brand Image Product code Product Stock Price from
Casio

Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Pink
(show image)
EX-Z450PKECB EX-Z450 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue
(show image)
EX-Z450SRECE EX-Z450 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Red
(show image)
EX-Z450RDECD EX-Z450 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio EXILIM EX-Z450 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold
(show image)
EX-Z450GDECA EX-Z450 0.00
(excl. VAT)
0 (incl. VAT)