location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EASYSHARE 500 photo printer Inkjet 300 x 300 DPI 4" x 6" (10x15 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYSHARE Photo Printer 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1486844 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 12:54:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak EASYSHARE 500 photo printer Inkjet 300 x 300 DPI 4" x 6" (10x15 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 300 x 300 DPI 4" x 6" (10x15 cm)
  • - Inkjet
  • - 8.89 cm (3.5")
Long product name Kodak EASYSHARE 500 photo printer Inkjet 300 x 300 DPI 4" x 6" (10x15 cm) :
The long product name of Kodak EASYSHARE 500 photo printer Inkjet 300 x 300 DPI 4" x 6" (10x15 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EASYSHARE Photo Printer 500
More>>>
Short summary description Kodak EASYSHARE 500 photo printer Inkjet 300 x 300 DPI 4" x 6" (10x15 cm):
This short summary of the Kodak EASYSHARE 500 photo printer Inkjet 300 x 300 DPI 4" x 6" (10x15 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EASYSHARE Photo Printer 500, Inkjet, 300 x 300 DPI, 4" x 6" (10x15 cm)

Long summary description Kodak EASYSHARE 500 photo printer Inkjet 300 x 300 DPI 4" x 6" (10x15 cm):
This is an auto-generated long summary of Kodak EASYSHARE 500 photo printer Inkjet 300 x 300 DPI 4" x 6" (10x15 cm) based on the first three specs of the first five spec groups.

Kodak EASYSHARE Photo Printer 500. Print technology: Inkjet, Maximum resolution: 300 x 300 DPI. Maximum print size: 4" x 6" (10x15 cm)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-28 10:49:05
Uk has collected 12 expert reviews for Kodak EASYSHARE 500 photo printer Inkjet 300 x 300 DPI 4" x 6" (10x15 cm) and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-09-28 10:43:57
Most of todays printers that output small format photos deliver quality images whether connected to a computer or printing from a flash memory card. Their built-in displays and simple controls make it easy to select and print one or many photos from...
0%
Howstuffworks.com
Updated:
2011-09-28 10:35:50
The Kodak EASYSHARE Photo Printer 500 uses dye sublimation, a dry transfer process. Dye sub isnt new, but its only recently that per page costs have dropped sufficiently to make the process competitive with inkjet. This compact go-anywhere printer ca...
Good Dye sublimation produces accurate and detailed images, easy-to-use editing tools. wireless Bluetooth connectivity.
Bad Editing tools are rudimentary, dye sub printing supplies harder to find than inkjet, no battery option.
Bottom line The Kodak EASYSHARE Photo Printer 500 uses dye sublimation, a dry transfer process. Dye sub isnt new, but its only recently that per page costs have dropped sufficiently to make the process competitive with inkjet. This compact go-anywhere printer c...
60%
techtree.com
Updated:
2011-09-28 10:36:51
Photo printers arent much of a novelty these days, as many companies have started offering them for consumers for some time now. Most consumer photo printers weve seen use inkjet or laser technology for printing photos. Today, weve a unique photo pr...
Good Good build and design, Uses Dye Sublimation, Good features, Decent print quality...
Bad Loses details in landscape shots, Expensive to buy, Much higher cost of printing than the average photo lab...
Bottom line The Kodak Photo Printer 500 costs Rs.9,995 and comes with a 1-year warranty. The PH40 cartridge and photo paper kit (with 40 sheets) come for Rs.550. At this price, the photo printer is a little expensive, and going by these rates (for the PH40), each...
60%
pcworld.com_techhive.com
Updated:
2011-09-28 10:37:54
Kodak EasyShare Photo Printer 500 Kodaks dye-sublimation printer is easy to use, but it has trouble producing accurate colors. Recommend this story? Yes No Please Wait... The $150 (as of 11/3/2006) Kodak EasyShare Photo Printer 500 closes up into a co...
Good Large, 3.5inch color LCD, Reasonable cost per print...
Bad Slow printing, Variable print quality...
Bottom line Kodaks dye-sublimation printer is easy to use, but it has trouble producing accurate colors.
69%
tomshardware.com
Updated:
2011-09-28 10:42:57
We look at four printers from Kodak, Epson, Samsung and Canon that make 4 x 6 inch photos. Each printer is ranked to simplify your buying decision.
0%
gadgetspeak.com
Updated:
2011-09-28 10:44:59
Why wait to print your digital photographs when you could use a portable photo-printer.
88%
photoxels.com
Updated:
2011-09-28 10:46:03
There is an extra large 3.5 in. color LCD monitor that flips up and allows you to run a slide show, rotate a picture, even crop it before printing. As the specs say, computer is optional...
0%
pcmag.com
Updated:
2011-09-28 10:48:04
Certainly the most eye-catching feature on the thermal-dye Kodak EasyShare photo printer 500 ($199.95 direct) is its 3.5-inch LCD for previewing photos. But while the large LCD is a nice touch indeed, the EasyShare 500 stands out from the pack of ded...
Good Prints from cameras, memory cards, USB keys, computers, Bluetooth phones, and PDAs. Includes 3.5-inch LCD for previewing photos.
Bad Loses details in bright areas.
Bottom line The Kodak EasyShare photo printer 500 prints high-quality 4- by 6-inch photos at reasonably fast speeds and from a wide range of sources...
80%
steves-digicams.com
Updated:
2011-09-28 10:49:04
The Photo Printer 500 makes 4×6-inch prints directly from virtually any digital media in about 60 seconds, including most popular memory cards (SD, MMC, CF, xD, Memory Stick), USB flash memory devices, PictBridge enabled digital cameras, mobile devices...
0%
Country Distributor
United Kingdom 1 distributor(s)