location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS On-Line+Wrxt 6Y uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS On-Line+Wrxt 6Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT6KRMXLI-6W/KIT
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:48:52
The date of the most recent change of this product data-sheet in Icecat.
Installation Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC SRT6KRMXLI-6W/KIT user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS On-Line+Wrxt 6Y uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 6 kVA 6000 W
  • - Waveform: Sine
  • - 10 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
Long product name APC Smart-UPS On-Line+Wrxt 6Y uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s) :
The long product name of APC Smart-UPS On-Line+Wrxt 6Y uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS SRT 6000VA RM 230V
More>>>
APC Smart-UPS On-Line+Wrxt 6Y uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s):
The official description of APC Smart-UPS On-Line+Wrxt 6Y uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS On-Line,6000 Watts /6000 VA,Input 230V /Output 230V, Interface Port Contact Closure, RJ-45 10/100 Base-T, RJ-45 Serial, Smart-Slot, USB, Extended runtime model, Rack Height 4 U
Includes: CD with software, Installation guide, Rack Mounting brackets, Rack mounting hardware, Rack Mounting support rails, Temperature Probe, Warranty card

Short summary description APC Smart-UPS On-Line+Wrxt 6Y uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s):
This short summary of the APC Smart-UPS On-Line+Wrxt 6Y uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS On-Line+Wrxt 6Y, Double-conversion (Online), 6 kVA, 6000 W, Sine, 100 V, 275 V

Long summary description APC Smart-UPS On-Line+Wrxt 6Y uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS On-Line+Wrxt 6Y uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS On-Line+Wrxt 6Y. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 6000 W. AC outlet types: C13 coupler, C19 coupler, Power plug: Terminal, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 902 VAh, Typical backup time at full load: 2.5 min. Form factor: Rackmount, Product colour: Black, Rack capacity: 4U. Width: 432 mm, Depth: 719 mm, Height: 174 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
6 kVA
Output power *
6000 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
275 V
Input frequency *
40 - 70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency regulation
50/60 Hz
Surge energy rating
480 J
Number of output phases
1
Efficiency
94.4%
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Noise level
55 dB
Surge protection
Yes
Audible alarm(s)
Yes
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
Power plug
Terminal
AC outlets quantity
10 AC outlet(s)
Number of output IEC jumpers
2
USB port
Yes
Serial interface
Yes
Serial interface type
RJ-45
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
902 VAh
Typical backup time at full load
2.5 min
Typical backup time at half load
8.7 min
Battery life (max)
5 year(s)
Battery recharge time
1.5 h
Hot-swap battery
Yes
Automatic battery test
Yes
Battery
Cold start
Yes
Design
Form factor *
Rackmount
Rack capacity
4U
Product colour *
Black
Display type
LCD
LED indicators
Status
International Protection (IP) code
IP20
Certification
REACH, CE, CE Mark, EAC, EN/IEC 62040-1, EN/IEC 62040-2, IRAM, RCM, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
432 mm
Depth
719 mm
Height
174 mm
Weight
60 kg
Package width
610 mm
Package depth
960 mm
Package height
370 mm
Package weight
67 kg
Packaging data
Rack mount kit
Yes
Bracket
Yes
Cables included
USB cable
Temperature sensor
Yes
Quick installation guide
Yes
Warranty card
Yes
Software CD
Yes
Logistics data
Products per pallet
6 pc(s)
Harmonized System (HS) code
85078000
Country Distributor
United Kingdom 1 distributor(s)