HP logo

HP 8/24 Base (16) Full Fabric Ports Enabled SAN Switch

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
326298
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1-1-1) Hardware One-year on-site normal business hours, next business day response, installation not included.
Long product name HP 8/24 Base (16) Full Fabric Ports Enabled SAN Switch:

HP 8/24 Base (16) Full Fabric Ports Enabled SAN Switch

HP 8/24 Base (16) Full Fabric Ports Enabled SAN Switch:

The HP 8/24 SAN switch addresses the needs of SMB organizations as well as large enterprises by functioning as a standalone core switch or as lower-cost edge switch in large core-to-edge tiered storage networks.

The 8/24 SAN switches provides unprecedented investment protection. Auto-sensing ports that support backward compatibility with 1, 2, 4, and 8 Gbit/sec devices significantly reduce deployment complexity and costs, while providing compatibility with installed devices. Organizations that do not require 8 Gbit/sec interfaces can populate the new switches with 4 Gbit/sec SFPs, while preserving their ability to easily upgrade to 8 Gbit/sec SFPs in the future.

The 8/24 SAN Switch with 24 enabled ports may be deployed as a full-fabric switch or in Access Gateway mode, which provides connectivity into any SAN (the default mode setting is a switch). Access Gateway mode utilizes NPIV switch standards to present Fibre Channel connections as logical devices to SAN fabrics.

Short summary description HP 8/24 Base (16) Full Fabric Ports Enabled SAN Switch:

HP 8/24 Base (16) Full Fabric Ports Enabled SAN Switch

Long summary description HP 8/24 Base (16) Full Fabric Ports Enabled SAN Switch:

HP 8/24 Base (16) Full Fabric Ports Enabled SAN Switch

Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.