location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T9139 Light Light Black Ink Cartridge (200ml)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T9139 Light Light Black Ink Cartridge (200ml)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T913900 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343930025 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2024 18:08:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T9139 Light Light Black Ink Cartridge (200ml)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Light light black
  • - Colour ink type: Pigment-based ink
  • - Standard Yield
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T9139 Light Light Black Ink Cartridge (200ml) :
The long product name of Epson T9139 Light Light Black Ink Cartridge (200ml). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T9139 Light Light Black Ink Cartridge (200ml)
More>>>
Short summary description Epson T9139 Light Light Black Ink Cartridge (200ml):
This short summary of the Epson T9139 Light Light Black Ink Cartridge (200ml) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T9139 Light Light Black Ink Cartridge (200ml), Standard Yield, Light light black, Pigment-based ink, 200 ml, 1 pc(s)

Long summary description Epson T9139 Light Light Black Ink Cartridge (200ml):
This is an auto-generated long summary of Epson T9139 Light Light Black Ink Cartridge (200ml) based on the first three specs of the first five spec groups.

Epson T9139 Light Light Black Ink Cartridge (200ml). Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Black ink volume: 200 ml, Printing colours: Light light black, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- SureColor SC-P5000 STD Spectro 240v - SureColor SC-P5000 STD Spectro - SureColor SC-P5000 STD 240V - SureColor SC-P5000 STD
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
200 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Light light black
Features
Brand compatibility *
Epson
OEM code
C13T913900
Country of origin
Indonesia
Packaging data
Package width
40 mm
Package depth
215 mm
Package height
115 mm
Package weight
0.4 g
Logistics data
Products per pallet
864 pc(s)
Products per master (outer) case
12 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
1296 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)