location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WEP750 Headset Wireless Bluetooth Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WEP750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WEP750ESEC
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WEP750 Headset Wireless Bluetooth Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Headset
  • - Wireless Bluetooth 2.0+EDR 10 m
  • - Lithium-Ion (Li-Ion)
Long product name Samsung WEP750 Headset Wireless Bluetooth Silver :
The long product name of Samsung WEP750 Headset Wireless Bluetooth Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BT headset WEP750
More>>>
Samsung WEP750 Headset Wireless Bluetooth Silver:
The official description of Samsung WEP750 Headset Wireless Bluetooth Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SAMSUNG's latest Mono Bluetooth Headset, the WEP750 features a eye-catching modern, luxurious design thanks to the metal and iron materials and has an integrated LED-display harmonizing with its buttons allowing the user to change volume and make calls. Designed to be comfortable while delivering outstanding voice quality with a detachable transparent Crystal ear hook, this is a must have! Other features include up to 6 hours of talk time and 6 days of standby time. Enjoy the convenience of the front panel, seven-step volume key. Package includes WEP750 Headset, MicroUSB Travel Adapter, Detachable Ear hook, & User Manual. Universally compatible with SAMSUNG & non-SAMSUNG Bluetooth enabled phones. Charge on the go with SAMSUNG's optional MicroUSB Car Charger available for purchase separately, part # CAD300UBEB/STD.

Short summary description Samsung WEP750 Headset Wireless Bluetooth Silver:
This short summary of the Samsung WEP750 Headset Wireless Bluetooth Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WEP750, Wireless, 11.5 g, Headset, Silver

Long summary description Samsung WEP750 Headset Wireless Bluetooth Silver:
This is an auto-generated long summary of Samsung WEP750 Headset Wireless Bluetooth Silver based on the first three specs of the first five spec groups.

Samsung WEP750. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 11.5 g. Product colour: Silver

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Silver
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Wireless range
10 m
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
6 h
Standby time
150 h
Weight & dimensions
Weight
11.5 g
Other features
Compatibility
Telephone
Dimensions (WxDxH)
15.4 x 52 x 9.3 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:19:52
Uk has collected 1 expert review for Samsung WEP750 Headset Wireless Bluetooth Silver and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Brand Image Product code Product Stock Price from
Samsung WEP450 Headset Wireless Bluetooth Black Samsung WEP450 Headset Wireless Bluetooth Black
(show image)
WEP450EBEG WEP450 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WEP460 Headset Wireless Bluetooth Black Samsung WEP460 Headset Wireless Bluetooth Black
(show image)
WEP460EBEG WEP460 0.00
(excl. VAT)
0 (incl. VAT)