location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E2209W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2209W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2209W
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL E2209W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 40 W
Warranty: 3 years
Long product name DELL E2209W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black :
The long product name of DELL E2209W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E2209W, 22", 1680 x 1050, 1000:1, 300 cd/m2, 5 ms, 40 W, Energy Star, TCO '03
More>>>
DELL E2209W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
The official description of DELL E2209W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for business users or graphics professionals who want a large widescreen monitor, the Dell E2209W offers:
- Outstanding performance.
- An excellent multimedia, video and graphics experience.
- Comfort, convenience and energy efficiency.

Attractive New Design
The DellTM E2209W widescreen flat panel monitor features a sleek, space-saving design that matches DellTM OptiPlexTM and VostroTM desktops and Dell PrecisionTM workstations.

Multimedia Capability
Fast 5ms response time, a high 1000:1 contrast ratio and 1680x1050 resolution combine for stunning detail and fluid motion while the optional Dell Multimedia SoundBar delivers quality stereo sound.

Eco-Friendly
The new E2209W is registered as EPEAT Gold product and is halogen-reduced through use of halogen-free laminates in its circuit boards as well as its chassis plastics. Its external chassis also comprise of more than 25% post-consumer recycled plastics to reduce environmental impact.

Connectivity
The Dell E2209W is equipped with a Video Graphics Array (VGA) port and a Digital Visual Interface (DVI) port that enables playback of files encoded with High-Bandwidth Digital-Content Protection (HDCP).

Dependability
Through our Highly Accelerated Life Cycle Testing (H.A.L.T.) procedure, Dell engineers push our monitors well past the specified tolerances for heat, cold, vibration, shocks and drops to ensure they can withstand real-world conditions.

Short summary description DELL E2209W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the DELL E2209W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL E2209W, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description DELL E2209W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of DELL E2209W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

DELL E2209W. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.282 x 0.282 mm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
2 W
Power consumption (max)
45 W
Power
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2 A
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Non-operating relative humidity (non-condensing)
5 - 90%
Weight & dimensions
Width (without stand)
511.2 mm
Depth (without stand)
163.9 mm
Height (without stand)
406.7 mm
Packaging data
Package weight
7.62 kg
Packaging content
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Power requirements
100 - 240 VAX, 50/60 Hz, 2.0A
Certification
TCO' 99 CO '03 EPEAT