location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Thinkpad 12W Case Sleeve 30.5 cm (12") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thinkpad 12W Case Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51J0476
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Thinkpad 12W Case Sleeve 30.5 cm (12") Sleeve case Black :
The long product name of Lenovo Thinkpad 12W Case Sleeve 30.5 cm (12") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thinkpad 12W Case Sleeve
More>>>
Lenovo Thinkpad 12W Case Sleeve 30.5 cm (12") Sleeve case Black:
The official description of Lenovo Thinkpad 12W Case Sleeve 30.5 cm (12") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to fit and complement ThinkPad notebooks up to 12W, this sleeve protects your notebook from being scratched. You can use the sleeve inside another carrying case or on its own.

Funktionen und Nutzen:
- Fits ThinkPad notebooks up to 12-inches wide.
- Neoprene construction.
- Limited lifetime warranty.

Short summary description Lenovo Thinkpad 12W Case Sleeve 30.5 cm (12") Sleeve case Black:
This short summary of the Lenovo Thinkpad 12W Case Sleeve 30.5 cm (12") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Thinkpad 12W Case Sleeve, Sleeve case, 30.5 cm (12")

Long summary description Lenovo Thinkpad 12W Case Sleeve 30.5 cm (12") Sleeve case Black:
This is an auto-generated long summary of Lenovo Thinkpad 12W Case Sleeve 30.5 cm (12") Sleeve case Black based on the first three specs of the first five spec groups.

Lenovo Thinkpad 12W Case Sleeve. Case type: Sleeve case, Maximum screen size: 30.5 cm (12")

Features
Maximum screen size *
30.5 cm (12")
Case type *
Sleeve case
Material *
Neoprene
Features
Product main colour *
Black
Other features
Dimensions (WxDxH)
305 x 275 x 25 mm
Brand Image Product code Product Stock Price from
Lenovo Thinkpad 15W Case Sleeve 39.6 cm (15.6") Sleeve case Black Lenovo Thinkpad 15W Case Sleeve 39.6 cm (15.6") Sleeve case Black
(show image)
51J0477 Thinkpad 15W Case Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo IdeaPad S9e/S10e Series Case Sleeve Sleeve case Grey Lenovo IdeaPad S9e/S10e Series Case Sleeve Sleeve case Grey
(show image)
45K1609 IdeaPad S9e/S10e Series Case Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad X200 Tablet Sleeve 30.7 cm (12.1") Sleeve case Black Lenovo ThinkPad X200 Tablet Sleeve 30.7 cm (12.1") Sleeve case Black
(show image)
43R9115 ThinkPad X200 Tablet Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)