location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX610FW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus SX610FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA50306
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus SX610FW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 38 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - 8.3 kg
Long product name Epson Stylus SX610FW :
The long product name of Epson Stylus SX610FW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

This modern, family-friendly 4-in-1 is ideal for printing, scanning and faxing*3 from anywhere in the home. With individual inks, you also save money as you only replace the colour used.
More>>>
Epson Stylus SX610FW:
The official description of Epson Stylus SX610FW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, scan, copy and fax at high speed with this advanced wireless 4-in-1. Print great photos directly from your memory card using the 6.3 cm LCD viewer, automatically scan to PDF and email, and use the Auto Document Feeder (ADF) to make multi-page faxing, copying and scanning even easier. Epson DURABrite Ultra Ink gives you superb prints that are resistant to water, smudging and can be used with highlighter pens. You also get great results on a wide range of media, and your lab-quality photos will last over 200 years in a photo album*2.
High-speed 4-in-1 with Wi-Fi and fax
Print, scan and fax*3 wirelessly
Direct photo printing from memory card or USB flash drive using the 6.3 cm LCD viewer
Fax, scan and copy multiple pages with the ADF
Automatically scan documents and photos to PDF and email
Print at high speeds up to 38 ppm
Save money with individual inks - only replace the colour used
Print photos directly from PictBridge cameras or compatible mobile phones*4
Enhance images and remove red-eye with Epson Easy Photo Print

Short summary description Epson Stylus SX610FW:
This short summary of the Epson Stylus SX610FW data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX610FW, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, A4, Direct printing

Long summary description Epson Stylus SX610FW:
This is an auto-generated long summary of Epson Stylus SX610FW based on the first three specs of the first five spec groups.

Epson Stylus SX610FW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 38 ppm. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Colour scanning
Scan technology
CIS
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Fax speed dialing (max numbers)
60
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Country of origin
Indonesia
Input & output capacity
Total input capacity *
120 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper handling
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Media weight (tray 1)
64 g/m2
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Performance
Card reader integrated
Yes
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
8.3 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Bundled software
Epson Easy Photo Print, Epson Event Manager, Epson Net Easy Setup,Epson Fax Utility, Epson Web-To-Page, ABBYY FineReader6.0 Sprint Plus (PC),ABBYY FineReader 5.0 Sprint Plus (Mac)
Other features
Dimensions (WxDxH)
461 x 346 x 236 mm
Standard media sizes
16:9
Compatible operating systems
Windows 2000/XP/XP-x64/Vista/7, Mac OS 10.3.9
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 09:41:31
Uk has collected 4 expert reviews for Epson Stylus SX610FW and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
v3.co.uk
Updated:
2011-08-17 09:41:31
The Epson Stylus SX610FW is a stylish, well-designed printer/scanner with a cover that incorporates an Automatic Document Feeder (ADF) to be used with the scanner.The large control panel can be tilted to one of four different angles and has a large, br...
Good Low running costs; high print speeds; excellent photo prints; well-designed menus...
Bad Average-quality plain paper prints; only single paper tray...
Bottom line Good features, speed and economy, but rival machines beat it on quality Good points Low running costs; high print speeds; excellent photo prints; well-designed menus Bad points Average-quality plain paper prints; only single paper tray...
80%
computeractive.co.uk
Updated:
2011-08-17 09:41:31
The Epson Stylus SX610FW is a stylish, well-designed printer/scanner with a cover that incorporates an Automatic Document Feeder (ADF) to be used with the scanner.The large control panel can be tilted to one of four different angles and has a large, br...
Good Low running costs; high print speeds; excellent photo prints; welldesigned menus...
Bad Averagequality plain paper prints; only single paper tray...
Bottom line Good features, speed and economy, but rival machines beat it on quality...
80%
trustedreviews.com
Updated:
2011-08-17 09:41:31
If you've been looking out for a general-purpose inkjet all-in-one for both home office and photo duties, you may have come across the Epson Stylus Office BX610FW, as well as the Epson Stylus SX610FW reviewed here. We covered the Stylus Office BX610FW bac...
90%