Canon logo

Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Purple

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53924
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 year
Long product name Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Purple:

Digital IXUS 200 IS (Purple) 12.1 MP, 1/2.3" CCD, 5x zoom, IS, 3" LCD II, DIGIC 4, 720p HD

Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Purple:

Ultra wide-angle IXUS. Style you can touch
Smart metal body in 4 colours
The Digital IXUS 200 IS’s stylish two-tone metal body has a solid sculpted feel that’s easy to carry and a pleasure to use. Available in four different colours: silver, brown, purple or blue, there’s one to suit all tastes.
24mm ultra wide-angle 5.0x zoom lens
An ultra-wide 24mm lens is perfect for capturing sweeping landscapes or group shots. At the other end of the range, the 5.0x optical zoom lets you get closer to your subject – ideal for candid portrait shots. Canon’s optical Image Stabilizer delivers blur-free results throughout the zoom range.
12.1 Megapixel CCD
The 12.1 Megapixel CCD captures a wealth of fine detail. Turn images into poster-size prints, or creatively crop images without losing detail.
Widescreen 3.0” PureColor II Touch LCD
The easy-to-use touch-screen display enables intuitive control of numerous camera functions. When shooting, Touch AF enables you to track focus on a subject simply by touching the screen, while easily selectable icons allow changes to the shooting mode, flash settings and exposure. Reviewing images is a breeze - simply drag a finger across the screen to flick through your shots. With Touch Actions, you can quickly access various playback functions via simple on-screen gestures. The PureColor II Touch LCD screen’s wide viewing angle and excellent colour and contrast rendition provides a clear display, even in bright sunlight.
Smart Auto and Shooting Modes
Smart Auto with Scene Detection Technology analyses the shooting scene and determines the settings required for the best possible shot. With 22 scene types detected, great shots can be achieved in any situation. 20 shooting modes include Creative Light Effect - a feature that uses the optical Image Stabilizer to create shapes from points of light in dark scenes.
DIGIC 4
Canon’s DIGIC 4 processor makes the Digital IXUS 200 IS more responsive and ensures great image-quality.
720p HD movies
Create widescreen (16:9) movies in high definition (1280x720, 30fps) then use the mini HDMI connection for playback on HD TVs.
Active Display
By simply flicking and tilting the camera, Active Display lets you cycle through images, start and stop movies and check the focus of your shot.
Hints & Tips UI
To guide you through the camera’s operation, the Hints & Tips UI provides on-screen explanations of the camera’s features during shooting, playback and in menus.

Short summary description Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Purple:

Canon Digital IXUS 200 IS, 12.1 MP, 4000 x 3000 pixels, CCD, 5x, HD, Purple

Long summary description Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Purple:

Canon Digital IXUS 200 IS. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.3 - 21.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 130 g. Product colour: Purple

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.