Tripp Lite logo

Tripp Lite N482-3M8L12S-B 40/100Gb Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber Singlemode MTP/MPO to (x12) LC Duplex 9/125

Data-sheet quality:
created/standardized by Icecat
Product views:
129828
Info modified on:
10 Aug 2024, 11:24:45
Bullet Points Tripp Lite N482-3M8L12S-B 40/100Gb Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber Singlemode MTP/MPO to (x12) LC Duplex 9/125:
  • - For use with N482-01U or N482-02U chassis
  • - 3 yellow built-in 2-meter 8-fiber MTP singlemode cables
  • - Guaranteed compatibility when used with recommended cabling
  • - Designed specifically for use with N370-Series cables
  • - Factory-terminated connectors
  • - Supports 40 GbE internally using fiber optic cable
  • - Simple installation with no tools required
Warranty:
Lifetime limited
Long product name Tripp Lite N482-3M8L12S-B 40/100Gb Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber Singlemode MTP/MPO to (x12) LC Duplex 9/125:

40/100Gb Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber Singlemode MTP/MPO to (x12) LC Duplex 9/125

Tripp Lite N482-3M8L12S-B 40/100Gb Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber Singlemode MTP/MPO to (x12) LC Duplex 9/125:

The N482-3M8L12S-B 9/125 Fiber Breakout Cassette works in tandem with a N482-01U or N482-02U chassis (sold separately) to connect 12 LC duplex fiber cables with three 8-fiber MTP/MPO connections in high-density network applications. The cassette features three built-in 2-meter 8-fiber MTP cables. Color-coded yellow singlemode cables are easily distinguished from traditional aqua OM3 multimode fiber.

The cassette’s modular design installs easily in the N482-01U and N482-02U chassis with no tools required. Just insert the cassette into the chassis, and screw in its retention clips to secure it. Plug LC Ethernet cables, such as N370-Series cables (sold separately), into the cassette. Up to five N482-3M8L12S-B cassettes fit in the N482-01U 1U enclosure panel, and up to 14 cassettes fit in the N482-02U 2U sleeve. Dust tabs protect unused ports from potential damage. Guaranteed compatibility when used with recommended cabling, including N370-Series cables.

The N482-3M8L12S-B complies with IEEE 802.3ae (10 GbE) and ANSI T11.2 (Fibre Channel) requirements. Supports 40 GbE internally using 9/125 singlemode fiber optic cable. Ideal for QSFP fabric switches that use eight out of 12 available MTP fibers for four-lane parallel optics to 40 GB, allowing all 12 LC duplex cassette ports to be used. Maximum insertion loss of 0.35 dB falls well under the IEEE 802.3ae maximum channel loss specification of <25 dB. This cassette also supports devices of varying speeds, including 10Gb, 25Gb, 40Gb and 100Gb network equipment.

With factory-terminated connectors that reduce time and labor, the N482-3M8L12S-B is made from only the finest materials to ensure fast installations and optimal performance.

Short summary description Tripp Lite N482-3M8L12S-B 40/100Gb Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber Singlemode MTP/MPO to (x12) LC Duplex 9/125:

Tripp Lite N482-3M8L12S-B 40/100Gb Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber Singlemode MTP/MPO to (x12) LC Duplex 9/125, IEEE 802.3ae, 10 Gigabit Ethernet, 40 Gigabit Ethernet, LC, MTP, Yellow, Black, Blue, RoHS, 335.3 mm

Long summary description Tripp Lite N482-3M8L12S-B 40/100Gb Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber Singlemode MTP/MPO to (x12) LC Duplex 9/125:

Tripp Lite N482-3M8L12S-B 40/100Gb Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber Singlemode MTP/MPO to (x12) LC Duplex 9/125. Networking standards: IEEE 802.3ae, Ethernet interface type: 10 Gigabit Ethernet, 40 Gigabit Ethernet, Connector(s): LC, MTP. Product colour: Yellow, Black, Blue. Compliance certificates: RoHS. Package width: 335.3 mm, Package depth: 111.8 mm, Package height: 50.8 mm. Country of origin: China, Master (outer) case width: 342.9 mm, Master (outer) case length: 269.2 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.