Product Brochure/Datasheet
(0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet
(0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips MG3750/60 user manual
(1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MG3750/60 hair trimmers/clipper Black, Metallic 7 Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Full-metal detailer
- - 3 beard trimming guards
- - Includes 13 pieces
- - Full-metal trimmer
- - Stubble trimming guard
- - Accessory storage bag
- - 3 hair cutting guards
- - Nose and ear trimmer
- - Impact-resistant guards
- - Tempered Steel Blades
- - Rinseable attachments
- - High-powered motor
- - Lithium power
Warranty:
2 years
Long product name Philips MG3750/60 hair trimmers/clipper Black, Metallic 7 Lithium-Ion (Li-Ion)
:
The long product name of Philips MG3750/60 hair trimmers/clipper Black, Metallic 7 Lithium-Ion (Li-Ion). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Multigroom 3000, 100-240 V, Lithium-ion, 6 min
More>>>
Philips MG3750/60 hair trimmers/clipper Black, Metallic 7 Lithium-Ion (Li-Ion):
The official description of Philips MG3750/60 hair trimmers/clipper Black, Metallic 7 Lithium-Ion (Li-Ion) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Our toughest multipurpose trimmer boasts tempered steel cutting blades that self-sharpen and won't rust. The durable trimmer also includes impact-resistant cutting guards, a steel reinforced motor, and a powerful lithium battery.
Everything you need, nothing you don't
- 13 pieces to trim your face and head
- Full-size steel trimmer
- Narrow steel detailer
- Nose and ear trimmer
- 3 hair cutting guards
- 3 beard trimming guards
- Stubble trimming guard
- Accessory storage bag
Guaranteed tough
- Tempered Steel Blades will never break, dull or rust
- Impact-resistant guards won't bend or buckle
- Rinseable attachments
Extra power to get the job done
- High-powered lithium battery.
Short summary description Philips MG3750/60 hair trimmers/clipper Black, Metallic 7 Lithium-Ion (Li-Ion):
This short summary of the Philips MG3750/60 hair trimmers/clipper Black, Metallic 7 Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.
Philips MG3750/60, Black, Metallic, AC/Battery, 60 min, Built-in, 1 h, Lithium-Ion (Li-Ion)
Long summary description Philips MG3750/60 hair trimmers/clipper Black, Metallic 7 Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Philips MG3750/60 hair trimmers/clipper Black, Metallic 7 Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.
Philips MG3750/60. Product colour: Black, Metallic. Power source: AC/Battery, Operating time: 60 min, Battery type: Built-in. Attachment combs: Beard, Mustache, Nose, Whisker. Finishing: Chrome