Intel Core i7-6600U (4M Cache, 2.6 GHz), 8GB DDR4 2133MHz, 256GB SSD, 14" FHD LED 1920 x 1080, Gigabit LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
Where work happens.
14" business Ultrabook™ with the world’s best security. Featuring an optional QHD screen with E2E touch display, plus purpose-built mobile accessories.
Secure. Sleek. Powerful.
No one ever said security had to be boring. The world’s most secure Ultrabook™ also happens to be one of the world’s most beautiful. Our industry-leading security features Dell Data Protection, including comprehensive encryption, advanced authentication and malware prevention. Additionally, this lightweight 14" Ultrabook™ is now thinner and lighter than ever. Now, you don’t have to choose between style and security. And with 6th Gen Intel® Core™ vPro™ processors, you can power right through that workflow.
Designed to impress
Style and structure intersect with premium materials, including a magnesium alloy chassis and LCD back, a spill-proof keyboard, optional woven carbon fiber with touch display. A 14" optional QHD (2560x1440) screen with E2E touch display features Corning® Gorilla® Glass NBT™.
Loaded with high-tech features
High-performance storage: New optional M.2 PCIe solid-state drives deliver incredibly fast data transfer speeds.
Next-gen memory: Rely on faster memory speeds and improved power efficiency with the latest DDR4 memory.
Best-in-class WiFi: Optional 3x3 wireless delivers up to 1.3Gbps transfer speeds. That's 30% faster than traditional 2x2 Wifi.
Perfect for mobile productivity
All-day productivity: Power up with a 55Whr battery with CRU design.
Plenty of ports: Connect it all with an HDMI, mini display port, three USB 3.0 ports, SD card reader, and RJ-45.
Efficient anywhere: An optional backlit keyboard to help you stay productive in any lighting.
Wireless freedom
Expand your workspace wirelessly with Intel® WiGig and connect to multiple accessories and displays.
Quick compatibility
Achieve the same functionality of a desktop with one simple connection, including access to legacy ports, with Dell E-Family Docks.
The most secure
Our industry-leading endpoint security solutions include comprehensive encryption, advanced authentication and leading-edge threat protection with Dell Data Protection.
The most manageable
The world's most manageable Ultrabook™ is built to allow flexible and automated BIOS and system configurations via Dell Client Command Suite so it’s easy to deploy, monitor and update your fleet.
Consistently reliable
Latitude 14 features a durable, built-to-last chassis that has undergone extensive military-grade MIL_STD 810G testing to ensure your system can withstand real-world conditions.
DELL Latitude E7470, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB
DELL Latitude E7470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black