Canon logo

Canon EF 28-135mm f/3.5-5.6 IS USM Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69579
Info modified on:
14 May 2019, 12:36:43
Long product name Canon EF 28-135mm f/3.5-5.6 IS USM Black:

EF 28-135mm f/3.5-5.6 IS USM

Canon EF 28-135mm f/3.5-5.6 IS USM Black:

This lens is an EF 28-135mm 3.5-5.6 IS USM

Built in gyro sensors control an image stabiliser group of elements within the lens
Standard zoom lens with an Image Stabilizer and high zoom ratio. With the Image Stabilizer turned on, you can obtain sharp, natural looking pictures in dim lighting without using flash or a tripod. Very handy for places where flash is prohibited. Uses ring-type USM for swift, silent autofocus and full-time manual focus.

Short summary description Canon EF 28-135mm f/3.5-5.6 IS USM Black:

Canon EF 28-135mm f/3.5-5.6 IS USM, 16/12, 28 - 135 mm, Image stabilizer, Auto focus

Long summary description Canon EF 28-135mm f/3.5-5.6 IS USM Black:

Canon EF 28-135mm f/3.5-5.6 IS USM. Lens structure (elements/groups): 16/12, Closest focusing distance: 0.5 m, Aperture range (F-F): 3.5 - 36. AF actuator: USM. Product colour: Black. Filter size: 7.2 cm, Weight: 540 g. Magnification: 0.19x

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.