Garmin logo

Garmin Oregon 550 navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18514
Info modified on:
10 Aug 2024, 07:37:16
Long product name Garmin Oregon 550 navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Black:

Oregon 550, 3", 240x400, TFT, 16h, USB, 850MB, microSD, 192.7g

Short summary description Garmin Oregon 550 navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Black:

Garmin Oregon 550, Internal storage, 7.62 cm (3"), 240 x 400 pixels, LCD, 38.9 x 64.8 mm (1.53 x 2.55"), 3.2 MP

Long summary description Garmin Oregon 550 navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Black:

Garmin Oregon 550. Map storage: Internal storage. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Display: LCD. Megapixel (approx.): 3.2 MP. Form factor: Handheld, Product colour: Black, Interface type: Touch Screen. Battery type: AA, Battery life (max): 16 h

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.