location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X738de Laser 4800 x 4800 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X738de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS00385
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X738de Laser 4800 x 4800 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 4800 x 4800 DPI
  • - 33 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - Ethernet LAN
  • - Internal memory: 512 MB 900 MHz
  • - 44.2 kg
Long product name Lexmark X738de Laser 4800 x 4800 DPI 33 ppm :
The long product name of Lexmark X738de Laser 4800 x 4800 DPI 33 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X738de, multifunctional, colour, laser, Copy, Fax, Scan, Network scan, colour touch screen
More>>>
Lexmark X738de Laser 4800 x 4800 DPI 33 ppm:
The official description of Lexmark X738de Laser 4800 x 4800 DPI 33 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you want to make an impact with colour but need the competitive advantage of multifunction efficiency too, then get to know the Lexmark X730 Series. It not only prints, copies, scans and faxes in both black and colour, but also provides outstanding performance and value. You can count on speed and reliability, versatile paper handling, customised solutions and a rich range of features – all easily accessible via Lexmark’s award-winning colour touch screen. Experience the giant benefits of a colour copier, without the giant size and price!

Short summary description Lexmark X738de Laser 4800 x 4800 DPI 33 ppm:
This short summary of the Lexmark X738de Laser 4800 x 4800 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X738de, Laser, Colour printing, 4800 x 4800 DPI, Colour copying, Colour scanning, Direct printing

Long summary description Lexmark X738de Laser 4800 x 4800 DPI 33 ppm:
This is an auto-generated long summary of Lexmark X738de Laser 4800 x 4800 DPI 33 ppm based on the first three specs of the first five spec groups.

Lexmark X738de. Print technology: Laser, Printing: Colour printing, Maximum resolution: 4800 x 4800 DPI, Print speed (colour, normal quality, A4/US Letter): 33 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing. Direct printing

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 4800 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
10 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (colour, normal quality, A4)
33 cpm
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Maximum scan area
216 x 355 mm
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
85000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Maximum input capacity
3200 sheets
Maximum output capacity
250 sheets
Paper handling
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
Non-ISO print media sizes
Folio, Statement
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Internal storage capacity
80 GB
Internal memory *
512 MB
Processor frequency
900 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
54 dB
Sound pressure level (scanning)
54 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Display diagonal
17.8 cm (7")
Weight & dimensions
Weight
44.2 kg
Other features
Dimensions (WxDxH)
546 x 622 x 787 mm
Network ready
Yes
Maximum internal memory
80 GB
Compatible operating systems
Windows Linux Mac OS
Package dimensions (W x D x H)
18542 x 17018 x 26517.6 mm (730 x 670 x 1044")
Supported media weight(s)
75
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 08:22:27
Uk has collected 1 expert review for Lexmark X738de Laser 4800 x 4800 DPI 33 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2015-09-11 08:22:26
899Reviewer’s Choice About the Author John Breeden II directs the GCN Lab...
0%