location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP550 Inkjet A4 9600 x 2400 DPI 9.2 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3746B009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574543765
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:46:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP550 Inkjet A4 9600 x 2400 DPI 9.2 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 9.2 ppm
  • - Mono copying Colour scanning
  • - Direct printing
  • - 8.1 kg
Long product name Canon PIXMA MP550 Inkjet A4 9600 x 2400 DPI 9.2 ppm :
The long product name of Canon PIXMA MP550 Inkjet A4 9600 x 2400 DPI 9.2 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP550 - 9600 x 2400 dpi, 9.2 ipm, Flatbed CIS scanner, Hi-Speed USB, Bluetooth Ver 2.0
More>>>
Canon PIXMA MP550 Inkjet A4 9600 x 2400 DPI 9.2 ppm:
The official description of Canon PIXMA MP550 Inkjet A4 9600 x 2400 DPI 9.2 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An advanced but affordable home photo All-In-One, the PIXMA MP550 combines ease of use with, superb document and photolab–quality: high speed printing, scanning and copying come as standard.

Print, Copy, Scan
The PIXMA MP550 is an advanced All-In-One home photo printer that offers photolab-quality printing, scanning and copying. Style, speed and quality combine with a range of time-saving features.

Realistic document print speeds
Canon supports the industry-wide ISO standard for measuring print and copy speeds. This makes it easy to select the right PIXMA for you based on real document print speeds. The PIXMA MP550 offers ISO ESAT speeds of 9.2ipm for mono documents and 6.0ipm for colour.

Photolab-quality
Canon’s FINE print head with class-leading 1pl size ink droplets produces superior 9600x2400dpi print resolution. Photos are amazingly detailed, free from grain, and have smooth gradations of colour. A 10x15cm borderless photo is delivered in approximately 39 seconds using default settings.
* Alternatively print wirelessly via optional Bluetooth.

5 Single Inks
Ink tanks are individually replaceable, reducing wastage. Four dye-based inks deliver superior quality photo prints; a pigment black produces crisp text documents.

Intuitive operation
Take control using the intuitive Easy-Scroll Wheel, previewing images on the clear 5.0cm colour TFT display. Scan to and print from USB stick and memory card. Alternatively attach a compatible camera via PictBridge. With two paper paths, load plain and photo paper at the same time.

Intelligent features and software
Easy-WebPrint EX is intuitive software that makes it easy to clip, edit and print information from the web: organise multiple clippings on a single page to save paper. Auto Photo Fix II is advanced software that corrects a wide range of common image faults including underexposure. Using sophisticated Scene Analysis and Face Detection technology, problems such as red eye are swiftly eliminated. Exposure levels of separate parts of an image are optimised for best results.

High-quality scanner
Scan in incredible detail with the 2400dpi scanner. MP Navigator EX software offers OCR and PDF editing features along with a range of image correction options. Auto Scan Mode automatically recognises what you’re scanning and selects the appropriate settings.

Short summary description Canon PIXMA MP550 Inkjet A4 9600 x 2400 DPI 9.2 ppm:
This short summary of the Canon PIXMA MP550 Inkjet A4 9600 x 2400 DPI 9.2 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP550, Inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Black, White

Long summary description Canon PIXMA MP550 Inkjet A4 9600 x 2400 DPI 9.2 ppm:
This is an auto-generated long summary of Canon PIXMA MP550 Inkjet A4 9600 x 2400 DPI 9.2 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Mono copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
9.2 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Copying
Copying *
Mono copying
Copy speed (colour, normal quality, A4)
2 cpm
Maximum number of copies
99 copies
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
5
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Borderless printing media sizes
A4
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Direct printing *
Yes
Network
Ethernet LAN *
No
Network
Supported network protocols (IPv4)
Bluetooth 2.0
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Microdrive, SD, SDHC, xD
Sound pressure level (printing)
44.5 dB
Mac compatibility
Yes
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
5.08 cm (2")
Power
Power consumption (average operating)
14 W
Power consumption (standby)
1.9 W
System requirements
Minimum RAM
512 MB
Minimum processor
1GHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
453 mm
Depth
368 mm
Height
160 mm
Weight
8.1 kg
Packaging content
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX
Other features
Dimensions (WxDxH)
453 x 368 x 160 mm
Power supply type
AC 100-240V, 50/60H
Compatible operating systems
Windows Vista, Vista SP1 / Windows XP SP2, SP3 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:06:54
Uk has collected 7 expert reviews for Canon PIXMA MP550 Inkjet A4 9600 x 2400 DPI 9.2 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 06:06:54
Product Code: 3746B009 The Canon PIXMA MP550 is an inkjet multifunction printer that’s designed for home users. It's more than twice as expensive as the entry-level PIXMA MP270, which also includes scanning and copying abilities. However, the Canon...
Bottom line The Canon PIXMA MP550 is a capable printer and scanner. Its control system may take a little bit of effort to master, but the pictures it produces are detailed and vibrant. Text is printed without problems at reasonable speed — it will handle regular...
70%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)