location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Napofix Check ‘Napofix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Napofix 272
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
272
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Napofix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Napofix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 14:02:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Napofix 272
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 100 kg
  • - Minimum screen size: 152.4 cm (60") Maximum screen size: 2.54 m (100") Wall
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 1000 x 800 mm
  • - Number of displays supported: 1
  • - Tilt adjustment
  • - Epoxy, Steel Black
Long product name Napofix 272 :
The long product name of Napofix 272. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Napofix® 272 - TV Tilt Wall Mount
More>>>
Short summary description Napofix 272:
This short summary of the Napofix 272 data-sheet is auto-generated and uses the product title and the first six key specs.

Napofix 272, 2.54 m (100"), 75 x 75 mm, 1000 x 800 mm, -15 - 15°, Epoxy, Steel, Black

Long summary description Napofix 272:
This is an auto-generated long summary of Napofix 272 based on the first three specs of the first five spec groups.

Napofix 272. Maximum weight capacity: 100 kg, Minimum screen size: 152.4 cm (60"), Maximum screen size: 2.54 m (100"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 1000 x 800 mm. Tilt angle range: -15 - 15°, Distance to the wall (min): 13 cm, Distance to the wall (max): 13 cm. Product colour: Black