location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nuvi 760 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nuvi 760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00657-15
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:49:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin nuvi 760 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 10.9 cm (4.3") Black
  • - Auto
  • - Touchscreen 480 x 272 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
Long product name Garmin nuvi 760 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Black :
The long product name of Garmin nuvi 760 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

nuvi 760, TFT, 4.3", 480 x 272, SD, MP3, FM, 5h, 176g
More>>>
Short summary description Garmin nuvi 760 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Black:
This short summary of the Garmin nuvi 760 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin nuvi 760, Internal storage, 2D, 10.9 cm (4.3"), 480 x 272 pixels, LCD, 96.8 x 57.1 mm (3.81 x 2.25")

Long summary description Garmin nuvi 760 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Black:
This is an auto-generated long summary of Garmin nuvi 760 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Black based on the first three specs of the first five spec groups.

Garmin nuvi 760. Map storage: Internal storage, Map view options: 2D. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: LCD. Compatible memory cards: SD. Form factor: Fixed, Product colour: Black, Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 5 h

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:04:05
Uk has collected 32 expert reviews for Garmin nuvi 760 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 176 g Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
hereshow.ca
Updated:
2016-11-15 01:04:04
The middle model of Garmins premium nüvi 700 series, the 760 features integrated Bluetooth speakerphone. The look is classic Garmin. Its 4.3-inch 480x272-pixel TFT screen is quite nice, even if it looks a bit dated next to some other models. The gene...
Good Excellent navigation, Detailed and userfriendly menu, Solid design and windshield mount...
Bad Traffic reports still limited, Some defunct POIs, Pricey...
0%
smh.com.au
Updated:
2016-11-15 01:04:04
Even though it has just been superceded by the slimmer 6210 Navigator, wed still recommend buying the year-old 6110 Navigator as it has free ongoing voiced turn-by-turn navigation, whereas the 6210 comes with only six months included, then you have t...
60%
pcworld.co.nz
Updated:
2016-11-15 01:04:04
With each new generation of devices, in-car GPS navigation gets better and better. As manufacturers continue to refine their products with more and better features, improved GPS tracking and ever improving mapping, it becomes increasingly difficult to...
0%
goodgearguide.com.au
Updated:
2016-11-15 01:04:04
A sleek, slim design combined with the latest in features including the ability to transmit sound via a built-in FM transmitter, the compact nuvi 760 is definitely a winner.
Good Sleek, compact design, built-in FM transmitter, text-to-speech technology, Bluetooth handsfree, user interface...
Bad Speaker volume could be louder The Final Word A sleek, slim design combined with the latest in features including the ability to transmit sound via a built-in FM transmitter, the compact nuvi 760 is definitely a winner.
Bottom line A sleek, slim design combined with the latest in features including the ability to transmit sound via a built-in FM transmitter, the compact nuvi 760 is definitely a winner.
90%
electronicsme.com
Updated:
2016-11-15 01:04:04
Garmin nuvi 760 GPS is no exception. This full-featured navigation system is thin and handy, yet powerful enough for your next road trip. And because it features a built-in MP3 player and FM transmitter, now your trips don't all have to be about naviga...
Bottom line When taking into account all the features and capabilities of this GPS, it is definitely an above-average navigational system that is worth every penny. Of course, it has its flaws, so if you are really picky you may want to look for a more expensive m...
88%
pocketgpsworld.com
Updated:
2016-11-15 01:04:04
I wanted so much to like this device. I started off my GPS career with a military Garmin unit and have been a Garmin user for many years. The Nuvi 760 is a good unit let down by some key issues that I couldnt live with. Although I accept that for the...
0%
gpsblah.com
Updated:
2016-11-15 01:04:04
With the possible exception of the 770 which includes European maps, the Garmin Nuvi 760 is the flagship GPS of the Garmin auto line. It has nearly all of the advanced features GPS connoisseurs look for, a widescreen display, Bluetooth hands free calli...
Bottom line After thoroughly testing the nuvi 760 for more than two weeks, its clear that this is best nuvi yet. A new brighter screen, multi-destination routing with the ability to optimize (sort) the stops by distance, good Bluetooth integration, real time traf...
0%
about.com
Updated:
2016-11-15 01:04:04
If you want or need it all -- from a wide screen, to rock-solid navigation and precise text-to-speech directions, to hands-free calling support, to traffic tracking and avoidance, to travel tools, the Garmin Nuvi 760 is a fine choice. On top of all of...
Good Slim profile, Loaded with features, Rocksolid navigation and easytofollow menus, Sharp widescreen...
Bad Higher end of the price scale for comparable features, Could use more powerful, higherquality speaker...
Bottom line If you want or need it all -- from a wide screen, to rock-solid navigation and precise text-to-speech directions, to hands-free calling support, to traffic tracking and avoidance, to travel tools, the Garmin Nuvi 760 is a fine choice. On top of all of...
80%
trustedreviews.com
Updated:
2016-11-15 01:04:04
Garmin might be moving into new waters with the announcement of its nüvifone , but it's still a navigation company at heart. And with its latest nüvi 760 coming in at a fiver shy of £250 it shows it's not afraid of tackling the (very good) competition - T...
Bottom line The nüvi 760 is certainly a highly competent sat-nav, and one that's especially good for novices and sat-nav newbies with its excellent ease-of-use. However, the small shortcomings detailed above mean its armoury just isn't quite as well-stocked as its ma...
80%
gpsreview.net
Updated:
2016-11-15 01:04:05
Garmin Nuvi 760 Update: As is the case with most of our reviews, we purchased the 760 off the shelf, from a local retail store. With the possible exception of the 770 which includes European maps, the Garmin Nuvi 760 is the flagship GPS of the Garmin a...
0%
sciuridae.co.uk
Updated:
2016-11-15 01:04:05
Lets start with the headline news - enter a number of destinations into the new Garmin Nuvi 760 and it will sort them into the most efficient route to take you between them. Weve been crying out for this feature in Sat Navs for years and finally it...
0%
pcmag.com
Updated:
2016-11-15 01:04:05
Loaded and wide—thats how personal navigation stalwart Garmin describes its newest addition to the nüvi line of GPS devices. And after taking the nüvi 760 for a spin, I have to agree. The 760 sports a trimmer, slicker design and adds a number of coo...
Good Multisegment routing. Cool "Where Am I?" feature. Excellent Bluetooth phone interface. Text-to-speech functionality.
Bad Live traffic updates could be better.
Bottom line The nüvi 760 is a compelling update to the top-rated nüvi 600 series, adding a number of noteworthy features—for the same price...
90%
gpsmagazine.com
Updated:
2016-11-15 01:04:05
Already a Garmin nuvi fan, it was with great anticipation that I put Garmins new high-end nuvi 760 through its paces. Does the nuvi 760 come out on top, improving on the already successful nuvi 660/680? Is it worth upgrading? Whats changed? Read on...
94%
gpsinformation.net
Updated:
2016-11-15 01:04:05
Garmin nüvi 760 as Compared to the nüvi 660 For specific questions about this product, log onto the GPSInformation.net FORUM Return to Home Page ° Text by jack yeazel (25 Nov. 2006) ..... The 760 (now with no external antenna) Main Screen ° The 660 (...
0%
engadgethd.com
Updated:
2016-11-15 01:04:05
Viewing by relevance | View by date Boss of the Year Entry Form Now that we've thrown 'em off the trail, use the form below to get in touch with the people at Engadget. Please fill in all of the required fields because they're required. YOUR NAME (REQU...
0%