location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP4700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3742B009 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:33:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4 :
The long product name of Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iP4700 - 9600 x 2400 dpi, 9.2 ipm, A4, Hi-Speed USB (B Port)
More>>>
Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4:
The official description of Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PIXMA iP4700 is the ultimate A4 photo printer, offering superior photo quality and fast document printing alongside extra features: print straight onto a DVD or make double-sided prints with ease.

Ultimate A4 printer
The PIXMA iP4700 is a premium A4 printer that combines speed with superb photo-quality output. Produce stunningly detailed, full colour photographs as well as professional-looking business documents.

Realistic document print speeds
Canon supports the industry-wide ISO standard for measuring print speeds. This makes it easy to select the right PIXMA for you based on real document print speeds. The PIXMA iP4700 offers ISO ESAT speeds of 9.2ipm for mono documents and 8.1ipm for colour.

5 Single Inks
Employing 5 Single Ink tanks, only replace the ink that runs out – maximising efficiency, and reducing wastage.

Advanced media handling
With auto duplex print it’s simple and convenient to make professional-looking double-sided prints. With two paper trays – a rear tray and a cassette – different media can be loaded at the same time. Print directly onto a compatible DVD or CD: for a professional look, use supplied CD-LabelPrint software to easily create layouts with text and images.

Short summary description Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP4700, Colour, 9600 x 2400 DPI, A4, 9.2 ppm

Long summary description Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP4700. Colour. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9.2 ppm

Features
Colour *
Yes
Printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
9.2 ppm
Print speed (colour, normal quality, A4/US Letter)
8.1 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum print size
216 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105 g/m²
Performance
Printing noise level
46.5 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
17 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Vista, Vista SP1 / Windows XP SP2, SP3 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
Minimum processor
1GHz
Minimum RAM
512 MB
Minimum storage drive space
450 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
431 mm
Depth
296 mm
Height
153 mm
Weight
5.7 kg
Packaging data
Bundled software
Canon Easy-PhotoPrint EX
Other features
Print technology
Inkjet
Interface
USB
Power supply type
AC 100-240V, 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2012-04-01 03:15:14
Uk has collected 18 expert reviews for Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
webuser.co.uk
Updated:
2012-04-01 03:14:47
Like its close rival, the Epson Stylus Pro P50, the appearance of this Canon printer is pared down to the basics. However, its configurability springs into life from the software control panel. The photo-printing test was a bit of a double-edged sword...
0%
pcauthority.com.au
Updated:
2012-04-01 03:14:50
This inkjet group test wouldn't be complete without Canon's Pixma iP4700. The family has topped our A-List since the iP4500 nearly three years ago, and in the intervening time few printers have threatened to dethrone it.Its unbeatable blend of speed, q...
Bottom line Superb speed and quality and low costs keep it top of the A-List...
100%
gadgetspeak.com
Updated:
2012-04-01 03:14:55
The Canon Pixma iP4700 is an up-market inkjet printer in the higher price bracket and should not be compared with the budget printers that can be bought for less than £40. It is a stylishly designed versatile machine that delivers realistic colour prin...
88%
trustedreviews.com
Updated:
2012-04-01 03:15:00
Although all-in-one printers now substantially outsell single-function machines, there are several reasons why you might not want to go the multi-function route. Single function printers, like Canon's PIXMA iP4700 reviewed here, are smaller than equivalen...
80%
techradar.com
Updated:
2012-04-01 03:15:04
The PIXMA iP4700 is Canon's latest five tank printer. It isn't as feature-rich as some of its rivals, but it boasts auto-Duplex for doublesided printing, PictBridge for printing pictures directly from your camera, and it can print directly onto optical...
Good Crystal clear text quality, Beautiful photo printing...
Bad Very reasonably priced, No big advances on the iP4600...
90%
expertreviews.co.uk
Updated:
2012-04-01 03:15:07
Canon's Pixma iP4700 is the latest addition to a range that has won many Shopper awards in the past. This single-function printer uses four dye-based inks for photo and colour printing and pigmented black ink for sharp text printing on plain paper...
100%
alphr.com
Updated:
2012-04-01 03:15:11
Canon's flagship standalone inkjet looks suitably glossy and current. It glimmers moodily under the lights, with its clean design and compact, foldaway dimensions. Its name, the iP4700, suggests progression from the previously A-Listed iP4600. Problem...
Bottom line A very minor upgrade, but it's still the best all-round home photo printer you can currently buy...
83%
goodgearguide.com.au
Updated:
2012-04-01 03:15:12
The Canon Pixma IP4700 is Canons latest inkjet printer that retains the glossy black casing of its predecessor, the Canon Pixma IP4600, and also features stylish gunmetal highlights. The Canon Pixma IP4700 also retains some of the features we loved most about the IP4600, including two paper trays, the fact users are warned on their PC screen if the print output tray is closed and the ability to print on to DVDs and CDs using the included dedicated tray. The device also offers a number of impro...
Good Fast, great output, built-in duplexing, bundled Easy-PhotoPrint EX software...
Bad Some households might find a multifunction more appealing...
Bottom line The Canon Pixma IP4700 really impressed us. It is a good quality inkjet printer that produces excellent results in a short amount of time. We also liked the fact that it was exceptionally quiet. If excellent prints are what you need and you aren’t i...
80%
pcadvisor.co.uk
Updated:
2012-04-01 03:15:12
The Canon Pixma IP4700 is Canons latest inkjet printer that retains the glossy black casing of its predecessor, the Canon Pixma IP4600, and also features stylish gunmetal highlights. The Canon Pixma IP4700 also retains some of the features we loved...
Bottom line The Canon Pixma IP4700 really impressed us. It is a good quality inkjet printer that produces excellent results in a short amount of time. We also liked the fact that it was exceptionally quiet. If excellent prints are what you need and you aren’t i...
80%
toptenreviews.com
Updated:
2012-04-01 03:14:53
Canon has been in the business of making quality picture taking and printing products for a long time now. Those who have used a canon printer in the past come back time after time because of high end photo printing and other graphical uses. The Canon...
Good A 9600 x 2400 color dpi makes the images printed from the Canon Pixma iP4700 crisp and sharp...
Bad For a printer geared towards printing photos, the lack of a memory card makes printing photos from other electronic devices quite the task.
Bottom line The Canon Pixma iP4700 is a great printer for photos and works decent as a home printer...
100%
infoworld.com
Updated:
2012-04-01 03:14:56
Some bargains are truly good ones. The Canon Pixma iP4700 inkjet printer has a few limitations, but it is inexpensive to buy and to run. Its paper handling can accommodate dozens of pages a day, enough for a home or school user.
60%
pcworld.com_techhive.com
Updated:
2012-04-01 03:14:58
The Canon Pixma iP4700 color inkjet printer costs just $100 (as of March 29, 2010), but it offers some impressive features for the price--and reasonable ink costs. It would be a solid choice for a student or a busy family...
Good Inexpensive, Automatic duplexer and 300sheet paper capacity, Economical ink...
Bad Limited connectivity, Frontpanel lighting codes are hard to decipher...
60%
electronicsme.com
Updated:
2012-04-01 03:15:02
Canon PIXMA iP4700 Photo Printer becomes a very handy photo printer for home usage. Auto duplex allows you to print double sided onto your paper, saving you money, whilst also giving the added benefit of having a more environmentally friendly printer a...
Bottom line Though the Canon PIXMA iP4700 does have some additional advantages over its predecessors, there is not a lot in terms of performance of this unit that would warrant an upgrade. If you are looking for a new inkjet photo printer that has some good enviro...
72%
wired.com
Updated:
2012-04-01 03:15:04
Canon EOS 5D Mark II Canon PIXMA iP4700 Printer Gitzo GM2561 Traveler Monopod and Quick Release Ballhead Datacolor SpyderCube Calibration Tool Samsung HMX-R10 Camcorder Olympus E-P1 CameraCanon's new iP4700 proves that you don't have to empty your wal...
Good Produces rich, nicely saturated color prints up to 8.5 x 11 inches. More speed than you'd expect for a Cnote. Quick document printing, too, if you have occasion to use mere words. Included Easy WebPrint EX software does a nice job of formatting Web co...
Bad Looks like a black blob. Overpriced printer ink is still legalized larceny.
80%
Brand Image Product code Product Stock Price from
Canon SELPHY CP780 inkjet printer Colour 600 x 600 DPI Wi-Fi Canon SELPHY CP780 inkjet printer Colour 600 x 600 DPI Wi-Fi
(show image)
3501B012 SELPHY CP780 0.00
(excl. VAT)
0 (incl. VAT)
Canon SELPHY CP780 inkjet printer Colour 600 x 600 DPI Wi-Fi Canon SELPHY CP780 inkjet printer Colour 600 x 600 DPI Wi-Fi
(show image)
3502B010 SELPHY CP780 0.00
(excl. VAT)
0 (incl. VAT)
Canon SELPHY CP780 inkjet printer Colour 600 x 600 DPI Wi-Fi Canon SELPHY CP780 inkjet printer Colour 600 x 600 DPI Wi-Fi
(show image)
3499B010 SELPHY CP780 0.00
(excl. VAT)
0 (incl. VAT)
Canon SELPHY CP780 inkjet printer Colour 600 x 600 DPI Wi-Fi Canon SELPHY CP780 inkjet printer Colour 600 x 600 DPI Wi-Fi
(show image)
3503B010 SELPHY CP780 0.00
(excl. VAT)
0 (incl. VAT)
Canon SELPHY CP760 inkjet printer Colour 600 x 600 DPI Wi-Fi Canon SELPHY CP760 inkjet printer Colour 600 x 600 DPI Wi-Fi
(show image)
2565B011 SELPHY CP760 0.00
(excl. VAT)
0 (incl. VAT)
Canon SELPHY CP760 inkjet printer Colour 600 x 600 DPI Wi-Fi Canon SELPHY CP760 inkjet printer Colour 600 x 600 DPI Wi-Fi
(show image)
2565B021 SELPHY CP760 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)