- - Host interface: ExpressCard
- - Output interface: Serial
- - Black, Silver
StarTech.com 1 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART - ExpressCard 54 Serial Card
Add a high-speed RS-232 Serial port to your laptop computer via an ExpressCard expansion slot
The EC1S952 1 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART lets you add an RS232 serial port to your laptop or ExpressCard-equipped desktop computer.
The serial ExpressCard is designed based on a single-chip architecture (as opposed to cards that use a "bridge chip"), providing native PCI Express communication for greater performance and reliability by reducing the CPU load by up to 48%, and lowering power consumption.
An included stabilizer bracket allows the EC1S952 to fit snugly in both 34mm and 54mm ExpressCard slots. Providing optimal communication with RS232 serial devices, this ExpressCard serial card supports baud rates of up to 115.2Kbps and features a 128-byte FIFO buffer, plus a high performance 16C950 UART.
Backed by a StarTech.com lifetime warranty and free lifetime technical support.
The StarTech.com Advantage
- The high performing single chip design optimizes speed, reliability, and power while reducing CPU load by as much as 48%
- Compatible with both 34mm and 54mm ExpressCard slots; includes a slot spacer for greater security while installed in 54mm slots
StarTech.com 1 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART, ExpressCard, Serial, RS-232, Black, Silver, REACH, FCC, CE, TAA, PLX/Oxford - OXPCIe952
StarTech.com 1 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART. Host interface: ExpressCard, Output interface: Serial, Serial interface type: RS-232. Product colour: Black, Silver, Certification: REACH, FCC, CE, TAA. Chipset: PLX/Oxford - OXPCIe952, Baud rate: 115.2 Kbit/s, FIFO (First In, First Out): 128 B. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows..., Other operating systems supported: Windows XP Embedded. Width: 45 mm, Depth: 115 mm, Height: 20 mm