StarTech.com logo

StarTech.com 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128200
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
Lifetime Warranty
Long product name StarTech.com 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART:

StarTech.com 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART - Dual Port ExpressCard Serial Card

StarTech.com 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART:

Add 2 high-speed RS-232 Serial ports to your notebook computer via an ExpressCard slot

This 2 Port ExpressCard-based Serial Card lets you add 2 RS232 serial ports to your laptop or ExpressCard equipped desktop computer, using an available ExpressCard slot.

Featuring 128-byte FIFO communication, and a high performance 16C950 UART, the ExpressCard Serial Adapter card offers baud rates up to 115.2Kbps, which ensures peak communication with your serial peripheral devices.

The serial card is designed based on a single-chip architecture (as opposed to cards that use a "bridge chip"), providing native PCI Express communication for greater performance and reliability, as well as reduced power consumption and CPU load.

Compatible with ExpressCard /34mm and ExpressCard 54mm card slots, the 2 Port Serial ExpressCard includes a slot spacer for greater security while installed in 54mm slots.

The StarTech.com Advantage

- Backed by StarTech.com’s Lifetime warranty
- Compatible with both 34mm and 54mm ExpressCard slots; includes a slot spacer for greater security while installed in 54mm slots
- The high performing single chip design optimizes speed, reliability, and power while reducing CPU load by as much as 48%

Short summary description StarTech.com 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART:

StarTech.com 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART, ExpressCard, Black, Silver, FCC, CE, ROHS, OXPCIe952, 45 mm, 115 mm

Long summary description StarTech.com 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART:

StarTech.com 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART. Host interface: ExpressCard. Product colour: Black, Silver, Certification: FCC, CE, ROHS. Chipset: OXPCIe952. Width: 45 mm, Depth: 115 mm, Height: 20 mm. Package width: 43 mm, Package depth: 215 mm, Package height: 148 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.