location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis Theia Fixedfocal Megapixel Lens 1.7mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Theia Fixedfocal Megapixel Lens 1.7mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5502-451
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7331021029859
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis Theia Fixedfocal Megapixel Lens 1.7mm Black :
The long product name of Axis Theia Fixedfocal Megapixel Lens 1.7mm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Theia Fixedfocal Megapixel Lens 1.7mm
More>>>
Short summary description Axis Theia Fixedfocal Megapixel Lens 1.7mm Black:
This short summary of the Axis Theia Fixedfocal Megapixel Lens 1.7mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Axis Theia Fixedfocal Megapixel Lens 1.7mm, 1.7 mm, 111°, Black

Long summary description Axis Theia Fixedfocal Megapixel Lens 1.7mm Black:
This is an auto-generated long summary of Axis Theia Fixedfocal Megapixel Lens 1.7mm Black based on the first three specs of the first five spec groups.

Axis Theia Fixedfocal Megapixel Lens 1.7mm. Fixed focal length: 1.7 mm, Lens viewing angle, diagonal: 111°. Product colour: Black

Brand Image Product code Product Stock Price from
Axis

Axis Raynox Conversion Lens 2.2x zoom Black
(show image)
5500-511 Raynox Conversion Lens 2.2x zoom 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Raynox Conversion Lens 0.5x zoom
(show image)
5500-501 Raynox Conversion Lens 0.5x zoom 0.00
(excl. VAT)
0 (incl. VAT)