location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ G900WAD computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G900WAD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.0BHLB.D4E
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ G900WAD computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels 16:10
  • - 5 ms 300 cd/m² 800:1
  • - 40 W
Long product name BenQ G900WAD computer monitor 48.3 cm (19") 1440 x 900 pixels Black :
The long product name of BenQ G900WAD computer monitor 48.3 cm (19") 1440 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G900WAD, 19", LCD, 300 cd/m2, 5ms, 2000:1, 16.7ML, 1440 x 900
More>>>
BenQ G900WAD computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
The official description of BenQ G900WAD computer monitor 48.3 cm (19") 1440 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Right for any décor
Despite their variety, G Series monitors share elegantly simple lines and understated ornamentation that helps them fit in with and complement any desktop or room décor.

Made for the way your work
The G series incorporates a host of user-centric technologies to ensure a superior viewing experience, whatever the display application.

Dynamic Contrast Ratio Technology
The G900WD & G900WAD with an exceptional 2000:1 dynamic contrast technology; it automatically adjusts backlight to optimize light levels for each and every scene. 2000:1 dynamic contrast flawlessly renders dark details, making movies and video games more enjoyable.

Senseye+Photo Technology
BenQ’s exclusive Senseye technology gives you preset modes—Standard, Dynamic, Movie, Photo—that provide instant optimized settings for different usage scenarios. Senseye+Photo is an enhanced version that adds support for the industry-standard sRGB color space, allowing you to obtain consistent results when you view and manipulate images on a G Series monitor and on other sRGB-compliant devices.

Superior response time
The G Series’ speedy 5ms response time gives the performance needed for any display application. Even fast-moving dynamic video is rendered with smooth, fluid motion and no ghosting or other artifacts for a beautifully realistic viewing experience.

Productivity-enhancing
Used with a notebook, the G Series can enhance your productivity by expanding the available workspace through their extended desktop feature. You can easily view multiple documents at once, or keep track of two projects simultaneously, allowing you to work more efficiently.

Windows Vista-ready
The G Series are certified for use with Microsoft’s exciting new OS, ensuring glitch-free installation and optimal performance.

ENERGY STAR Qualified LCD Monitor
This product complies with the requirements of the ENERGY STAR® Program for Computer Monitors, Version 4.0.

Short summary description BenQ G900WAD computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This short summary of the BenQ G900WAD computer monitor 48.3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ G900WAD, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description BenQ G900WAD computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of BenQ G900WAD computer monitor 48.3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

BenQ G900WAD. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
800:1
Contrast ratio (dynamic)
2000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.283 x 0.283 mm
Digital horizontal frequency
31 - 83 kHz
Digital vertical frequency
55 - 76 Hz
Colour gamut standard
sRGB
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Certification
TCO'03
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDCP
Yes
Ergonomics
LED indicators
Stand-by
Power
Power consumption (typical) *
40 W
Packaging content
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (without stand)
441.3 mm
Depth (without stand)
365.7 mm
Height (without stand)
165 mm
Weight (without stand)
3.73 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Bandwidth
135 GHz
Display viewable area (HxV)
408.2 x 255.1 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:41:14
Uk has collected 1 expert review for BenQ G900WAD computer monitor 48.3 cm (19") 1440 x 900 pixels Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)