location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin 10.2 -12.1" Messenger Bag brown/green 30.7 cm (12.1") Messenger case Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10.2 -12.1" Messenger Bag brown/green
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8N097EA087
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868741597 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin 10.2 -12.1" Messenger Bag brown/green 30.7 cm (12.1") Messenger case Multicolour :
The long product name of Belkin 10.2 -12.1" Messenger Bag brown/green 30.7 cm (12.1") Messenger case Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.2 -12.1" Messenger Bag brown/green
More>>>
Short summary description Belkin 10.2 -12.1" Messenger Bag brown/green 30.7 cm (12.1") Messenger case Multicolour:
This short summary of the Belkin 10.2 -12.1" Messenger Bag brown/green 30.7 cm (12.1") Messenger case Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin 10.2 -12.1" Messenger Bag brown/green, Messenger case, 30.7 cm (12.1")

Long summary description Belkin 10.2 -12.1" Messenger Bag brown/green 30.7 cm (12.1") Messenger case Multicolour:
This is an auto-generated long summary of Belkin 10.2 -12.1" Messenger Bag brown/green 30.7 cm (12.1") Messenger case Multicolour based on the first three specs of the first five spec groups.

Belkin 10.2 -12.1" Messenger Bag brown/green. Case type: Messenger case, Maximum screen size: 30.7 cm (12.1")

Brand Image Product code Product Stock Price from
Belkin

Belkin Stone Street 44.2 cm (17.4") Black
(show image)
F8E157EA Stone Street 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Bridge Street Leather - Large 38.1 cm (15") Black
(show image)
F8E159EALRG Bridge Street Leather - Large 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Bridge Street Leather 38.1 cm (15") Black
(show image)
F8E159 Bridge Street Leather 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Carry Case nylon black f Notebook 38.1 cm (15")
(show image)
F8E158EALRG Carry Case nylon black f Notebook 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Stone Street - Large 33 cm (13") Black
(show image)
F8E157EALRG Stone Street - Large 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)