location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Wall Mount Bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Mount Bracket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAS-7301 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867199305
Category:
Accessories for security cameras such as cables and recording equipment.
Security Camera Accessories Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:17:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name LevelOne Wall Mount Bracket :
The long product name of LevelOne Wall Mount Bracket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall mount Kit
More>>>
Short summary description LevelOne Wall Mount Bracket:
This short summary of the LevelOne Wall Mount Bracket data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Wall Mount Bracket, Mount, Universal, Grey, FCS-3084 FCS-3086 FCS-3084 FCS-3086 FCS-3087 FCS-3087, China, 120 mm

Long summary description LevelOne Wall Mount Bracket:
This is an auto-generated long summary of LevelOne Wall Mount Bracket based on the first three specs of the first five spec groups.

LevelOne Wall Mount Bracket. Type: Mount, Placement supported: Universal, Product colour: Grey. Width: 120 mm, Depth: 120 mm, Height: 110 mm. Package width: 150 mm, Package depth: 150 mm, Package height: 135 mm

Features
Type *
Mount
Placement supported *
Universal
Compatibility
FCS-3084 FCS-3086 FCS-3084 FCS-3086 FCS-3087 FCS-3087
Product colour *
Grey
Country of origin
China
Weight & dimensions
Width
120 mm
Depth
120 mm
Weight & dimensions
Height
110 mm
Weight
420 g
Packaging data
Package width
150 mm
Package depth
150 mm
Package height
135 mm
Package weight
660 g
Logistics data
Harmonized System (HS) code
85299020
Brand Image Product code Product Stock Price from
LevelOne Pole Mount Bracket, Clamping Range 2"-3" LevelOne Pole Mount Bracket, Clamping Range 2"-3"
(show image)
CAS-2505 Pole Mount Bracket, Clamping Range 2"-3" 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)