location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Soyntec Sekury D500 uninterruptible power supply (UPS) 0.5 kVA 240 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Soyntec Check ‘Soyntec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sekury D500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
774210
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Soyntec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Soyntec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Soyntec Sekury D500 uninterruptible power supply (UPS) 0.5 kVA 240 W :
The long product name of Soyntec Sekury D500 uninterruptible power supply (UPS) 0.5 kVA 240 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sekury D500, 500VA / 240W
More>>>
Short summary description Soyntec Sekury D500 uninterruptible power supply (UPS) 0.5 kVA 240 W:
This short summary of the Soyntec Sekury D500 uninterruptible power supply (UPS) 0.5 kVA 240 W data-sheet is auto-generated and uses the product title and the first six key specs.

Soyntec Sekury D500, 0.5 kVA, 240 W, Black, 2.7 kg, 3.3 kg, 228 x 82.5 x 207 mm

Long summary description Soyntec Sekury D500 uninterruptible power supply (UPS) 0.5 kVA 240 W:
This is an auto-generated long summary of Soyntec Sekury D500 uninterruptible power supply (UPS) 0.5 kVA 240 W based on the first three specs of the first five spec groups.

Soyntec Sekury D500. Output power capacity: 0.5 kVA, Output power: 240 W. Product colour: Black. Weight: 2.7 kg, Package weight: 3.3 kg. Dimensions (WxDxH): 228 x 82.5 x 207 mm, Package dimensions (WxDxH): 287 x 120 x 28 mm

Brand Image Product code Product Stock Price from
Energy Sistem

Energy Sistem D850 uninterruptible power supply (UPS) 0.85 kVA 480 W 2 AC outlet(s)
(show image)
773923 D850 0.00
(excl. VAT)
0 (incl. VAT)
Soyntec

Soyntec Sekury D500 uninterruptible power supply (UPS) 0.5 kVA 240 W
(show image)
774203 Sekury D500 0.00
(excl. VAT)
0 (incl. VAT)
Soyntec

Soyntec Sekury D500 uninterruptible power supply (UPS) 0.5 kVA 240 W
(show image)
773930 Sekury D500 0.00
(excl. VAT)
0 (incl. VAT)
Soyntec

Soyntec Sekury A600 uninterruptible power supply (UPS) 0.6 kVA 300 W
(show image)
785445 Sekury A600 0.00
(excl. VAT)
0 (incl. VAT)