location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Smart-UPS SRT 3000VA RM uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS SRT 3000VA RM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9088192 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5415247273332 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2023 13:08:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Smart-UPS SRT 3000VA RM uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Avoids costly power problems
  • - Low operating and maintenance costs
  • - Reliability and intelligent battery management
Warranty: 3 year
Long product name DELL Smart-UPS SRT 3000VA RM uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s) :
The long product name of DELL Smart-UPS SRT 3000VA RM uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS SRT 3000VA RM - UPS - 2700-watt - 3000 VA - Lead Acid
More>>>
DELL Smart-UPS SRT 3000VA RM uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s):
The official description of DELL Smart-UPS SRT 3000VA RM uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Network-grade power conditioning protects from damaging surges and disruptive noise. The double conversion architecture provides tight voltage regulation, frequency regulation, and zero transfer time to battery during power events.

Short summary description DELL Smart-UPS SRT 3000VA RM uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s):
This short summary of the DELL Smart-UPS SRT 3000VA RM uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Smart-UPS SRT 3000VA RM, Double-conversion (Online), 3 kVA, 2700 W, Sine, 100 V, 275 V

Long summary description DELL Smart-UPS SRT 3000VA RM uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s):
This is an auto-generated long summary of DELL Smart-UPS SRT 3000VA RM uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

DELL Smart-UPS SRT 3000VA RM. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA). Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 432 mm, Depth: 635 mm, Height: 85 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
3 kVA
Output power *
2700 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
275 V
Input frequency *
40 - 70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Efficiency
92%
Emergency Power Off (EPO)
Yes
Surge protection
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
Power plug
C20 coupler
AC outlets quantity
10 AC outlet(s)
Ports & interfaces
USB port
Yes
USB port type
USB Type-B
Serial interface
Yes
Serial interface type
RS-232
Ethernet LAN (RJ-45) ports
2
Emergency Power Off (EPO) connector
Yes
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Design
Form factor *
Rackmount
Rack capacity
2U
Product colour *
Black
Display type
LCD
Weight & dimensions
Width
432 mm
Depth
635 mm
Height
85 mm
Weight
31.3 kg
Logistics data
Harmonized System (HS) code
85078000
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
España 1 distributor(s)