location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro 15 Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro 15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB985Y/A
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro 15 Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8800 2.66 GHz
  • - 39.1 cm (15.4") 1440 x 900 pixels Gloss 16:10
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB
  • - NVIDIA® GeForce® 9600M GT 0.25 GB
  • - Bluetooth 2.1+EDR
  • - 7 h 85 W
  • - Mac OS X 10.5 Leopard
Long product name Apple MacBook Pro 15 Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard :
The long product name of Apple MacBook Pro 15 Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MacBook Pro 15 - 2.66GHZ, 4GB, 320GB
More>>>
Short summary description Apple MacBook Pro 15 Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard:
This short summary of the Apple MacBook Pro 15 Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro 15, Intel® Core™2 Duo, 2.66 GHz, 39.1 cm (15.4"), 1440 x 900 pixels, 4 GB, 320 GB

Long summary description Apple MacBook Pro 15 Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard:
This is an auto-generated long summary of Apple MacBook Pro 15 Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard based on the first three specs of the first five spec groups.

Apple MacBook Pro 15. Processor family: Intel® Core™2 Duo, Processor model: P8800, Processor frequency: 2.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Mac OS X 10.5 Leopard. Weight: 2.49 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 06:43:01
Uk has collected 37 expert reviews for Apple MacBook Pro 15 Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-07-30 06:43:01
Product Code: MB986LL/A Apples revised unibody MacBook Pro 15in (Mid 2009) is also the fastest weve ever tested. For this mid-2009 update of its laptop range, Apple has kept the unique unibody construction introduced last October, and bumped up pr...
Bottom line It’s not the cheapest 15in laptop currently available, but the new Apple MacBook Pro is arguably the best that money can buy today. Only the poor screen quality really lets down an otherwise near-perfect machine. If you can overlook this, then the t...
80%
techradar.com
Updated:
2011-07-30 06:43:01
What an update! The new features and benefits that were introduced back in January for the top-of-the-range 17-inch model have filtered down throughout the MacBook Pro range (a line-up that also now includes the newly promoted 13-inch unibody MacBook)...
Good MacBook Pro 15-inch, Excellent screen upgrade, Seven-hour internal battery, Speedy discrete graphics, MacBook Pro 13-inch, FireWire port is back, Excellent screen upgrade, Seven-hour internal battery...
Bad MacBook Pro 15-inch, A little expensive, MacBook Pro 13-inch, No discrete graphics...
100%
macworld.co.uk
Updated:
2011-07-30 06:43:01
The 15in MacBook Pro has historically been the most popular model in Apple’s pro laptop line-up. It’s certainly easier to tote around than its more powerful 17in big brother, though its feature-to-price ratio compared favourably. Now, with a 13in MacBo...
Good Bootable SD card slot, improved battery life, higher quality display, entry-level price tag.
Bad No ExpressCard slot, integrated graphics processor has slower performance, no matte screen option, no video adaptors or Apple Remote included.
80%
expertreviews.co.uk
Updated:
2011-07-30 06:43:01
The 2.8GHz MacBook Pro sits at the top of Apples new range of 15in Pro laptops. The only MacBook Pro above it in the line-up is the 2.8GHz 17in model, which is almost identically specified, save for the larger screen and an ExpressCard slot...
80%
computeractive.co.uk
Updated:
2011-07-30 06:43:01
Apple's laptops come in two ranges: there are three basic Macbook models, from the cheaper white plastic model costing £719 to the gleaming new aluminium model priced at £1,125.All three of those computers have the same 13in screen, so if you want a la...
Good Stylish and streamlined design; twin graphics processors; very good bundled software...
Bad Expensive for a 15in laptop...
Bottom line A bit expensive but the twin graphics processors make this laptop powerful enough to replace an existing desktop computer...
80%
goodgearguide.com.au
Updated:
2011-11-06 09:36:39
Apple's latest 15in MacBook Pro notebook doesn’t offer anything radically new, but minor internal component upgrades, an SD card slot and the unibody aluminium enclosure introduced in late 2008 ensure it remains an excellent notebook.The latest MacBook...
Good Superbly crafted design, aluminium unibody enclosure, backlit keyboard, dual graphics setup, large trackpad, SD card slot, better battery life than previous models...
Bad Touchpad has areas with poor response, display viewing angles could be improved, glossy display can be distracting, 5400rpm hard drive, graphics switch requires log-out, no ExpressCard slot, only two USB ports...
Bottom line Apple’s latest MacBook Pro slightly improves internal components and now comes with an SD card, at the expense of an ExpressCard slot. The superb aluminium design remains the same and performance is pretty impressive on the whole...
100%
Zdnet.com.au
Updated:
2011-11-06 09:36:40
NB: the 15-inch MacBook Pro is available in three configurations:Core 2 Duo 2.8GHz, 4GB RAM, 500GB HDD, Nvidia GeForce 9400M+ 512MB 9600M GT — AU$3699Core 2 Duo 2.66GHz, 4GB RAM, 320GB HDD, Nvidia GeForce 9400M+ 256MB 9600M GT — AU$3199 Core 2 Duo 2.53...
Good Price cut from previous version, New SD card slot, Keeps the same solid unibody construction and oversize trackpad...
Bad Loses the ExpressCard slot, Switching GPUs not as seamless as it should be...
Bottom line Apples 15-inch MacBook Pro makes only minor tweaks to the previous version, but cutting prices and swapping the ExpressCard slot for an SD card slot are enough to make it a solid improvement over its predecessor.
82%
stuff.tv
Updated:
2014-03-20 02:53:37
In Apple’s 2008 laptop updates – when everything went all aluminium unibody – there was one model that didnt quite match up to the other citrus stars of Cupertino. Most were real returns to form: the 17in Pro was the mobile design studio with the big...
Good Better screen. Incredible battery life. Fast CPU...
Bad Still pricey. You have to log off to change performance settings...
Bottom line Unless you really need the extra power for gaming go for the good-value base spec, which offers Apple style at a reasonable price...
80%
infoworld.com
Updated:
2011-07-30 06:43:00
It's amazing what you can get for $1,500 these days, or even less than $1,000. These laptops are built for comfort, both at work and play, with fast CPUs and graphics processors, good battery life, and enough room to type comfortably and watch a video without...
Good Great multi-touch mouse, Solid build quality...
Bad Dim screen, Overly-glossy keyboard is uncomfortable...
70%
anandtech.com
Updated:
2011-07-30 06:43:00
We all knew when mobile Nehalem processors were coming out. I kept referencing Q1 2010 as when you're going to want to replace your MacBook Pro. As far as I was concerned, there was nothing Apple could do to make me recommend anything but wait.Then th...
0%
notebookreview.com
Updated:
2011-07-30 06:43:00
Apple updated its line of Macbooks and Macbook Pros on the 8th of June 2009 with faster processors, SD card slots, increased battery life, and improved displays. This review looks at the standard top end 15-inch Macbook Pro purchased in the United Kin...
Good Excellent rigid seamless aluminium chassis, Light and easy to carry for a laptop of its size, Automatically adjusting backlight illuminated keyboard, Gorgeous LEDbacklit display with 60% greater colour gamut, Incredible battery life, 22% improved performa...
Bad Only two USB ports, No ExpressCard slot, Requires adaptors in order to connect to external displays, SD Card slot only supports full size SD cards, High price/performance ratio according to Xbench, Nonuserremovable battery, Dodgy and limited trackpad driv...
Bottom line So, should you get a standard top end 2.8GHz 15” Macbook Pro? The short answer would be yes. However, at £1,699/$2,299, it is no doubt the least favourite when it comes to value for money in the entire Macbook range, disregarding the values fro...
0%
tomsguide.com
Updated:
2011-07-30 06:43:00
Before we look at its technical performance, we like to get a feel for each laptop, checking the case and finishing. Sometimes its easy to get seduced by promises of high speeds, but sooner or later, a faster model will arrive at the same p...
100%
notebookcheck.net
Updated:
2011-07-30 06:43:00
Thats how Apple has named its strongest version of the 15" MacBook Pro with a 2.8 GHz Core 2 Duo and a 512 MB GeForce 9600M GT. The refresh of midyear 2009 has brought a new display with an extendable color space, a SD cardreader and an integrated...
Good Excellent workmanship, stability and design, Improved display, Usually very quiet, Switchable graphic (in Mac OS), Very light and slim (for 15" notebooks)...
Bad Heat development, Intensely reflective display, Sharp front edge...
Bottom line Apple still knows how to impress with the Unibody MacBook. Design, haptic and stability are unsurpassed . The performance is also excellent for a 2.5 kg notebook, but the 9600 M GT isn't quite state-of-the-art anymore. The improved display pleased with a...
88%
techworld.com
Updated:
2011-07-30 06:43:01
Apple's revised unibody MacBook Pro 15in (Mid 2009) is also the fastest we've ever tested.For this mid-2009 update of its laptop range, Apple has kept the unique unibody construction introduced last October, and bumped up processor speeds. But additio...
Bottom line It’s not the cheapest 15in laptop currently available, but the new Apple MacBook Pro is arguably the best that money can buy today. Only the poor screen quality really lets down an otherwise near-perfect machine. If you can overlook this, then the tho...
0%
infoworld.com
Updated:
2011-07-30 06:43:01
Bottom LineThe new 15-inch MacBook Pro is faster, runs longer on a charge, doubles the memory capacity, and adds an SD card slot. It also has a gorgeous wide-gamut display and a lower price. In short, the quintessential commercial notebook is now even...
Bottom line The new 15-inch MacBook Pro is faster, runs longer on a charge, doubles the memory capacity, and adds an SD card slot. It also has a gorgeous wide-gamut display and a lower price. In short, the quintessential commercial notebook is now even better.
92%
stuff.tv
Updated:
2011-07-30 06:43:01
In Apple’s 2008 laptop updates – when everything went all aluminium unibody – there was one model that didnt quite match up to the other citrus stars of Cupertino. Most were real returns to form: the 17in Pro was the mobile design studio with the big...
Good Better screen. Incredible battery life. Fast CPU...
Bad Still pricey. You have to log off to change performance settings...
Bottom line Unless you really need the extra power for gaming go for the good-value base spec, which offers Apple style at a reasonable price...
80%
pcworld.com_techhive.com
Updated:
2011-07-30 06:43:01
From the outside, the latest 15-inch MacBook Pro closely resembles its predecessor. It sports the same solid aluminum unibody enclosure with the indented thumb scoop for opening the lid, the same huge touchpad, and the same stiff button that makes tapp...
Good Good battery and performance, Bootable SD card slot...
Bad No ExpressCard slot, Nonremovable battery...
0%
techworld.com
Updated:
2011-07-30 06:43:01
The 15in Apple MacBook Pro now comes in three varieties, all of them with 4GB of RAM - which you can double to 8GB for a massive £799 - and hard drives with between 250GB and 500GB of space, or solid-state disk drives of 128GB or 256GB.For £208 more...
Bottom line The 15in Apple MacBook Pro seems larger than it is. This is a good thing. Given that the overall design of the MacBook Pro is unchanged, the updates to the model line are evolutionary. It's the price cuts that, for Apple, border on the revolutionary...
0%
Laptopmag.com
Updated:
2011-07-30 06:43:01
This past fall, when the 15-inch Macbook underwent its stunning unibody redesign that added an edge-to-edge LED-backlit display, a multitouch-enabled touchpad, and dual graphics cards, we heaped plenty of praise upon it; but lamented its lack of a mem...
Good Long battery life, Sleek, durable design, Buttonless multitouch trackpad, Brilliant, edge-to-edge LED-backlit display, SD Card reader...
Bad Only two USB ports, Switching graphics requires logging out...
Bottom line Priced at $1,999, the 15-inch MacBook Pro offers plenty of processing power and graphics muscle, as well as lengthy battery life, which makes it an outstanding system for heavy-duty content creation in the office or on the go. In future, we’d like t...
80%
pcmag.com
Updated:
2011-07-30 06:43:01
For Apple, integrating nonremovable batteries across an entire product line was a daring move and inevitable after the Apple MacBook Pro 17-inch (Unibody)—the companys biggest laptop—received one. So its no surprise that owners of the new Apple Ma...
Good Lower starting price. Superior design engineering. Bigger battery and over 5 hours of battery life on tests. Earns our GreenTech Approved seal. Illuminated keyboard. Versatile touchpad.
Bad Deep-sixes the ExpressCard slot. Base configuration uses integrated graphics only.
Bottom line The MacBook Pro 15-inch (SD Slot) shows improved battery life over the previous version, while lowering its base price to $1,699. Though thats enticing enough for newcomers, some current MacBook Pro owners might not be ready to give up the ExpressCard...
80%