location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5350DN laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5350DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5350DN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-5350DN laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LED
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 300 MHz
Warranty: 1 year
Long product name Brother HL-5350DN laser printer 1200 x 1200 DPI A4 :
The long product name of Brother HL-5350DN laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30ppm, A4, 1200 x 1200dpi, 8.5 Seconds, 250 sheets, 32MB, Fast Ethernet, USB, SSL, 9500g
More>>>
Brother HL-5350DN laser printer 1200 x 1200 DPI A4:
The official description of Brother HL-5350DN laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new HL-5350DN delivers high quality printed documents efficiently. With network connectivity built-in, the product is ideal for use in a workgroup environment and the built-in automatic duplex printing feature allows printing on both sides of the paper which can contribute to reducing business costs and your carbon footprint too.

Features
- Increase productivity with this network ready 30 pages per minute printer;
- Duplex printing feature saves paper and costs;
- Optional high yield toner available offering cost effective printing.

Short summary description Brother HL-5350DN laser printer 1200 x 1200 DPI A4:
This short summary of the Brother HL-5350DN laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-5350DN, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description Brother HL-5350DN laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-5350DN laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-5350DN. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LED. Network ready. Product colour: Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
6.5 ppm
Warm-up time
18 s
Time to first page (black, normal)
8.5 s
N-up printing
2, 4, 16, 25
Economical printing
Yes
Features
Number of print cartridges *
1
Page description languages *
BR-Script 3, Epson FX, IBM ProPrinter, PCL 6
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
76.2 - 216 mm
Custom media length
116 - 406.4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Memory slots
1
Processor frequency
300 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
35 dB
Design
Product colour *
Grey
Display
LED
Power
Power consumption (printing) *
675 W
Power consumption (standby)
75 W
Power consumption (PowerSave)
6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9.5 kg
Dimensions (WxDxH)
371 x 384 x 246 mm
Packaging data
Package weight
11.7 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
486 x 500 x 455 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:44:29
Uk has collected 7 expert reviews for Brother HL-5350DN laser printer 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-25 20:44:18
Desktop mono laser printers may not be as popular as they were a few years back, but there are still a lot of them about and any new model from Brother is worth a look. Brother now claims to sell more lasers than any maker except HP and if the HL-5350DN i...
80%
digitalversus.com
Updated:
2011-09-25 20:44:25
Build QualityThe HL-5350DN is monochrome, mono-functional, small and fast: it produces 30 pages per minute in normal mode of 13 ppm of double-sided documents. It also promises to produce its first page very quickly--in under nine seconds. We beg to d...
Good Speed, doublesided printing, Very low cost per page using 8000 page toner, Network compatibility, Quite quick to print the first page if its already warmed up, Excellent quality text documents...
Bad Gradients lack detail, The first page takes a while coming from standby mode, Just 32 MB, Black and white...
80%
tomsguide.com
Updated:
2011-09-25 20:44:21
The 5350DN gets its pages out quickly at a low cost, and is perfect for a small team that often needs to print out a short document. For more heavyweight work...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)