location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs DMP FX100 256Mb grey/silver 0.256 GB Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMP FX100 256Mb grey/silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF170100002
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:30:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs DMP FX100 256Mb grey/silver 0.256 GB Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.256 GB
  • - LCD 132 x 32 pixels
  • - 90 dB
  • - Continuous audio playback time: 17 h AAA Alkaline
Warranty: 1-year limited hardware warranty
Long product name Creative Labs DMP FX100 256Mb grey/silver 0.256 GB Grey, Silver :
The long product name of Creative Labs DMP FX100 256Mb grey/silver 0.256 GB Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Creative DMP Muvo FX100 256Mb grey/silver
More>>>
Short summary description Creative Labs DMP FX100 256Mb grey/silver 0.256 GB Grey, Silver:
This short summary of the Creative Labs DMP FX100 256Mb grey/silver 0.256 GB Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs DMP FX100 256Mb grey/silver, 0.256 GB, LCD, 39 g, Grey, Silver

Long summary description Creative Labs DMP FX100 256Mb grey/silver 0.256 GB Grey, Silver:
This is an auto-generated long summary of Creative Labs DMP FX100 256Mb grey/silver 0.256 GB Grey, Silver based on the first three specs of the first five spec groups.

Creative Labs DMP FX100 256Mb grey/silver. Total storage capacity: 0.256 GB. Display: LCD. Continuous audio playback time: 17 h. Weight: 39 g. Product colour: Grey, Silver

Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs DMP FX100 512Mb black/silver 0.512 GB Black, Silver
(show image)
70PF170200002 DMP FX100 512Mb black/silver 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo® MP3 Player 256MB Value 0.256 GB
(show image)
70PF136100004 MuVo® MP3 Player 256MB Value 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo TX SE 256MB 0.256 GB
(show image)
70PD051000000 MuVo TX SE 256MB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs CREATIVE MUVO TX 256MB FM 0.256 GB
(show image)
73PD051100003 CREATIVE MUVO TX 256MB FM 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs RHOMBA 256MB MP3-PLAYER 0.256 GB
(show image)
70PF051000002 RHOMBA 256MB MP3-PLAYER 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs RHOMBA 256MB MP3-PLAYER 0.256 GB
(show image)
70PF05100002 RHOMBA 256MB MP3-PLAYER 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs RHOMBA 256MB MP3-PLAYER
(show image)
70PF05100001 RHOMBA 256MB MP3-PLAYER 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs RHOMBA 256MB MP3-PLAYER 0.256 GB
(show image)
70PF051000001 RHOMBA 256MB MP3-PLAYER 0.00
(excl. VAT)
0 (incl. VAT)