location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark P6350 Inkjet A4 2400 x 1200 DPI 17 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX-P6350
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark P6350 Inkjet A4 2400 x 1200 DPI 17 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 2400 x 1200 DPI
  • - A4 17 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - 4.8 kg
More>>>
Short summary description Lexmark P6350 Inkjet A4 2400 x 1200 DPI 17 ppm:
This short summary of the Lexmark P6350 Inkjet A4 2400 x 1200 DPI 17 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark P6350, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark P6350 Inkjet A4 2400 x 1200 DPI 17 ppm:
This is an auto-generated long summary of Lexmark P6350 Inkjet A4 2400 x 1200 DPI 17 ppm based on the first three specs of the first five spec groups.

Lexmark P6350. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
18 ppm
Print speed (black, best quality, A4)
12 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Scanning
Scanning *
Colour scanning
Maximum scan area
216 x 297 mm
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Coated paper, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, A2 baronial, Executive, Hagaki card, Index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Borderless printing media sizes
2L, A4, A5, A6, B5, Hagaki card, L, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
MS PRO, SD, xD
Sound pressure level (printing)
47 dB
Sound pressure level (scanning)
38 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Certificates
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
4.8 kg
Other features
Networking features
N4050e 802.11g, N4000e Ethernet 10/100Base TX
Dimensions (WxDxH)
435 x 335 x 178 mm
Media types supported
Card Stock, Coated Paper, Envelopes, Labels,Plain Paper, Transparencies,Banner (A4 / Letter),Hagaki Card, Index Card (3"x5"),Iron-On Transfers, Photo Paper
Image scaling/enlargement range
25 - 400 %
Compatible operating systems
Microsoft Windows 98, 2000, XP, Vista Apple Mac OS X (10.2.3-10.2.8) Apple Mac OS X (10.3.0-10.3.x) Apple Mac OS X (10.4.0-10.4.x)
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:47:58
Uk has collected 10 expert reviews for Lexmark P6350 Inkjet A4 2400 x 1200 DPI 17 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-03 22:47:53
As far as multifunction devices go, you could do a lot better than this effort from Lexmark. Its slow, the print quality is no better than reasonable and it costs a lot.Despite the proud claims from Lexmark that the P6350 is capable of printing 24pp...
Bottom line Our main problem with the P6350 is that its just too expensive. The running costs - 6.5p per page of black, 8.7p per page in colour - are a little high, too. All this would be fine if print quality was any good, but it isnt. Ben Camm-Jones Lowest on...
60%
alphr.com
Updated:
2011-10-03 22:47:54
Performance and quality cant compete with the field leaders, but the P6350 offers ease of use and a good feature set for a low price Dedicated scanners, printers and copiers will invariably beat an all-in-one for quality and performance, but there ar...
67%
expertreviews.co.uk
Updated:
2011-10-03 22:47:55
This multifunction peripheral (MFP) comes from Lexmarks photo printer range. It has several memory card slots and takes two cartridges for six-ink printing. It looks good, but its low profile and paper output tray look like a Robot Wars entrant. Th...
60%
macworld.co.uk
Updated:
2011-10-03 22:47:57
Lexmark P6350 The P6350 is positioned as a home photo studio and to that end it has memory card slots, a PictBridge port and a large LCD screen for previewing images before printing. The screen can be tilted to provide the best viewing angle. This is t...
Good Excellent text quality; good photo output.
Bad Scans are marred by lots of noise; slow print speeds.
Bottom line It’s refreshing to test a good-quality Lexmark inkjet printer, but there’s still room for improvement and we couldn’t recommend this over competing products from rival manufacturers...
60%
techradar.com
Updated:
2011-10-03 22:47:57
Canon, Epson and HP arent the only players in the photo printing market. The Lexmark P6350 all-in-one meets them head-on with a very similar set of features.Its a combined printer/ scanner, which can be used as a standalone copier. It also has card s...
Good Solid performer...
Bad A bit pricey...
Bottom line The Lexmark P6350 does what it says, but its neither a cheap device nor a marketleader in performance...
80%
v3.co.uk
Updated:
2011-10-03 22:47:56
Find out if a higher price equals higher quality for this multifunction printer...
60%
trustedreviews.com
Updated:
2011-10-03 22:47:58
Lexmark does a very nice line in all-in-one devices, which can print, copy and scan. More recently, they've added in the ability to work with camera memory cards and PictBridge cameras. Now Lexmark has added in its new Evercolor ink technology, you should...
80%
Brand Image Product code Product Stock Price from
Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm
(show image)
MS00362 X738dte 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X738de Laser A4 1200 x 1200 DPI 33 ppm Lexmark X738de Laser A4 1200 x 1200 DPI 33 ppm
(show image)
MS00361 X738de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X736de Laser A4 1200 x 1200 DPI 33 ppm Lexmark X736de Laser A4 1200 x 1200 DPI 33 ppm
(show image)
MS00360 X736de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X734de Laser A4 28 ppm Wi-Fi Lexmark X734de Laser A4 28 ppm Wi-Fi
(show image)
MS00359 X734de 0.00
(excl. VAT)
0 (incl. VAT)