location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 40A90090EU laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40A90090EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40A90090EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190725798969 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 271942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2023 10:30:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 40A90090EU laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s Wake-on-LAN ready
  • - Cable lock slot
Warranty: 3 years
Long product name Lenovo 40A90090EU laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of Lenovo 40A90090EU laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x DisplayPort + VGA, 2 x USB 2.0, 3 x USB 3.0, RJ-45, 1 x Combo audio, 4K @ 30 Hz, 90 W, 131 g, EU
More>>>
Lenovo 40A90090EU laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of Lenovo 40A90090EU laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad USB-C Dock is a new universal docking solution ensuring a productive workstation. Experience all your productivity needs including video, data, and wired network all while delivering continuous power to your laptop via a robust USB Type-C port. Simply connect your laptop or tablet with the dock and boost your productivity in no time. Single UHD display30Hz or dual FHD displays allow you to enjoy a vivid video experience.Always Connected via USB Type-C

A Power Hub for Your Desk
Experience up to 60W of stable, reliable, and continuous power for your laptop or tablet ensuring your station is always ready for peak productivity. Apart from charging your notebook or tablet and mobile device charging with 15W and 10.5W from the USB-C port and USB 3.0 always power on port respectively.

An Unprecedented View
Enjoy a vivid video experience with an Ultra High Definition (UHD – 4K) display or take multi-tasking to a new level two FHD (1080p) displays.

An Enterprise Flagship
Supports network manageability for your ThinkPad system such as PXE boot, system Wake-On LAN from Sleep mode, Hibernate mode, or Power-off mode, and Pass through ThinkPad notebook MAC address to the dock.

Complete Control of Your Device
Once your ThinkPad device is connected to the dock, the power button on the dock mirrors the system power button – simply press it to power your system ON or OFF.

Short summary description Lenovo 40A90090EU laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the Lenovo 40A90090EU laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 40A90090EU, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Type-A, USB Type-C, 10,100,1000 Mbit/s, Black, Kensington

Long summary description Lenovo 40A90090EU laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of Lenovo 40A90090EU laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

Lenovo 40A90090EU. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB connector type: USB Type-A, USB Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: Lenovo. Power source type: AC, Power supply: 90 W, Power supply type: External. Width: 171 mm, Depth: 80 mm, Height: 32.5 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
Combo headphone/mic port
Yes
USB connector type
USB Type-A, USB Type-C
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
10G support
No
Performance
Card reader integrated *
No
Number of displays supported
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Brand compatibility
Lenovo
Performance
Compatibility
A475, A275, E585, E485, E580, E480, E570,L380 Yoga, L380, L580, L480, Lenovo tablet 10, Miix 720, Miix 520, Miix 510, Miix 510, T580, T570, T480, T480s, T470, T470s, X1 Tablet Gen 3,X1 Tablet Gen 2, X1 Tablet Gen 1, X1 Carbon Gen 6, X1 Carbon Gen 5, X1 Yoga Gen 3, X1 Yoga Gen 2, X380 Yoga, X280, X270,Yoga 370, 13 Gen 2 Windows, 13 Gen 1 Windows, 11e Gen 5, Yoga 11e Gen 5, V330S-15ARR,V330-15ISK, V330-14IKB, V330-15IKB, ThinkPad 25
Certification
CB,CULUS,EAC,TUV Mark,FCC,ICES, DOC, NOM,KCC, RCM, BSMI, VCCI, CE, LoA
Power
Power source type
AC
Power supply
90 W
Power supply type
External
Power plug type
Type C
Compatible power plug types
EU
Operational conditions
Operating temperature (T-T)
-5 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
171 mm
Depth
80 mm
Height
32.5 mm
Packaging content
Cables included
AC, USB Type-C
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 09:24:05
Uk has collected 4 expert reviews for Lenovo 40A90090EU laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Brand Image Product code Product Stock Price from
Lenovo 40AJ0135EU laptop dock/port replicator Docking Black Lenovo 40AJ0135EU laptop dock/port replicator Docking Black
(show image)
40AJ0135EU 40AJ0135EU 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Ultra Dock, 90W Docking Black Lenovo ThinkPad Ultra Dock, 90W Docking Black
(show image)
40A20090EU ThinkPad Ultra Dock, 90W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)