location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 16A High Voltage Modular Power Distribution Unit power extension 14 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16A High Voltage Modular Power Distribution Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
252663-B24
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:40:23
The date of the most recent change of this product data-sheet in Icecat.
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE 16A High Voltage Modular Power Distribution Unit power extension 14 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AC outlet types: C13 coupler
  • - 14 AC outlet(s)
  • - 16 A
Warranty: Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4-hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMWare-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solutionlimited 3-year
Long product name HPE 16A High Voltage Modular Power Distribution Unit power extension 14 AC outlet(s) :
The long product name of HPE 16A High Voltage Modular Power Distribution Unit power extension 14 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 16A High Voltage Modular Power Distribution Unit
More>>>
Short summary description HPE 16A High Voltage Modular Power Distribution Unit power extension 14 AC outlet(s):
This short summary of the HPE 16A High Voltage Modular Power Distribution Unit power extension 14 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 16A High Voltage Modular Power Distribution Unit, C13 coupler, 14 AC outlet(s), 200 - 240 V, 16 A, 8.16 kg, Black

Long summary description HPE 16A High Voltage Modular Power Distribution Unit power extension 14 AC outlet(s):
This is an auto-generated long summary of HPE 16A High Voltage Modular Power Distribution Unit power extension 14 AC outlet(s) based on the first three specs of the first five spec groups.

HPE 16A High Voltage Modular Power Distribution Unit. AC outlet types: C13 coupler. AC outlets quantity: 14 AC outlet(s). AC input voltage: 200 - 240 V, Maximum current: 16 A. Weight: 8.16 kg. Cable colour: Black

Brand Image Product code Product Stock Price from
HP Two C13 PDU Extension Bars power extension HP Two C13 PDU Extension Bars power extension
(show image)
AF500A Two C13 PDU Extension Bars 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 351655-B21 power extension Black
(show image)
351655-B21 351655-B21 0.00
(excl. VAT)
0 (incl. VAT)