location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Athlon 64 3700+ processor 2.2 GHz 1 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Athlon 64 3700+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADA3700BNBOX show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 09:37:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD Athlon 64 3700+ processor 2.2 GHz 1 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon 3700+ 2.2 GHz
  • - 1 MB L2 Socket 939
  • - 90 nm
  • - Box
Long product name AMD Athlon 64 3700+ processor 2.2 GHz 1 MB L2 Box :
The long product name of AMD Athlon 64 3700+ processor 2.2 GHz 1 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon 64 3700+
More>>>
Short summary description AMD Athlon 64 3700+ processor 2.2 GHz 1 MB L2 Box:
This short summary of the AMD Athlon 64 3700+ processor 2.2 GHz 1 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Athlon 64 3700+, AMD Athlon, Socket 939, 90 nm, AMD, 3700+, 2.2 GHz

Long summary description AMD Athlon 64 3700+ processor 2.2 GHz 1 MB L2 Box:
This is an auto-generated long summary of AMD Athlon 64 3700+ processor 2.2 GHz 1 MB L2 Box based on the first three specs of the first five spec groups.

AMD Athlon 64 3700+. Processor family: AMD Athlon, Processor socket: Socket 939, Processor lithography: 90 nm. Power requirements: 89 W. L1 cache: 0.125 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 03:07:17
Uk has collected 3 expert reviews for AMD Athlon 64 3700+ processor 2.2 GHz 1 MB L2 Box and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
bayreviews.com
Updated:
2011-07-30 03:07:14
The first week of December was a very busy week for me and one of my clients came to me for an upgrade work. He wanted his processor...
100%
techgage.com
Updated:
2011-07-30 03:07:16
Here at the Techgage labs, on the border of sanity, we have a brand new Athlon 3700+ San Diego in for review. If you have found your way to our little corner of the net, I am certain that AMD needs no introduction. But, for all of you techies out the...
Bottom line I can honestly say that I am excited about what I have seen during the course of this review. The overclock, while not as high as others have been getting, was the exact same as the FX-55s stock clocks and with the same core, I now have a 275 dollar...
90%
extremetech.com
Updated:
2011-07-30 03:07:16
Review: With all the attention focused on socket 939, its easy to overlook the release of AMDs new socket 754 processor. We take the 3700+ for a spin and check out its performance. Does a CPU priced above $700 qualify as "mainstream?"...
0%
Brand Image Product code Product Stock Price from
AMD

AMD Athlon™ 64 3200+ processor 2 GHz 0.512 MB L2 Box
(show image)
ADA3200CGBOX Athlon™ 64 3200+ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)