location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 770P computer monitor 43.2 cm (17") 1280 x 1024 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 770P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS17VDPXHQ
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 770P computer monitor 43.2 cm (17") 1280 x 1024 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 6 ms 280 cd/m² 1500:1
  • - 36 W
Warranty: 3 years
Long product name Samsung SyncMaster 770P computer monitor 43.2 cm (17") 1280 x 1024 pixels White :
The long product name of Samsung SyncMaster 770P computer monitor 43.2 cm (17") 1280 x 1024 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 770P
More>>>
Samsung SyncMaster 770P computer monitor 43.2 cm (17") 1280 x 1024 pixels White:
The official description of Samsung SyncMaster 770P computer monitor 43.2 cm (17") 1280 x 1024 pixels White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether your needs are professional or personal, SyncMaster is the perfect match. A true marvel in the monitor world, SyncMaster has improved its latest monitors with added features that will provide you with the finest screen quality and color reproduction, and simplify your overall computer experience.

MagicContrast
The higher contrast ratio is, the greater between black and white. Samsung LCD Monitors produce high contrast ratios to guarantee an abundant palette of perfect colour. For watching movies or videos with colour-rich images, Samsung LCD Monitors are the perfect choice.

MagicSpeed
Fast image processing enables vivid and precise quality on digital movies. Fast response time produces exceptionally clear digital images without any ghosting.

MagicBright2
MagicBright™ is a powerful new feature that provides the best viewing environment based on the images with six viewing modes provided; Document, Internet, Games, Sports, Movie, and Customized. In addition, Brightness, Gamma and Contrast are pre-configured for each mode, and you can conveniently select the best preset environment simple by using the MagicBright™ button.

MagicZone
You can enhance brightness in the specific area on the screen, to improve clarity of animations, multimedia and photos.

MagicRotation
MagicRotation™ provides the most flexible auto rotation control. It operates automatically when you rotation the monitor. This technology offers you maximum Comfort, so you can enjoy your display with peace of mind.

Short summary description Samsung SyncMaster 770P computer monitor 43.2 cm (17") 1280 x 1024 pixels White:
This short summary of the Samsung SyncMaster 770P computer monitor 43.2 cm (17") 1280 x 1024 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 770P, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 6 ms, White

Long summary description Samsung SyncMaster 770P computer monitor 43.2 cm (17") 1280 x 1024 pixels White:
This is an auto-generated long summary of Samsung SyncMaster 770P computer monitor 43.2 cm (17") 1280 x 1024 pixels White based on the first three specs of the first five spec groups.

Samsung SyncMaster 770P. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
280 cd/m²
Response time
6 ms
Contrast ratio (typical) *
1500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 76 Hz
Design
Product colour *
White
Certification
TCO'03
Ports & interfaces
I/O ports
DVI
Audio input
No
Audio output
No
Ergonomics
Height adjustment
17 cm
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
36 W
Power consumption (standby) *
1 W
Packaging content
Cables included
DVI
Weight & dimensions
Width (with stand)
380 mm
Depth (with stand)
242 mm
Height (with stand)
488 mm
Width (without stand)
380 mm
Depth (without stand)
39.2 mm
Height (without stand)
312 mm
Weight (without stand)
6.2 kg
Packaging data
Package weight
8.2 kg
Other features
Display
LCD
Package dimensions (WxDxH)
462 x 181 x 400 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:14:35
Uk has collected 8 expert reviews for Samsung SyncMaster 770P computer monitor 43.2 cm (17") 1280 x 1024 pixels White and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 03:14:27
Samsungs SyncMaster 770p isnt your run-of-the-mill 17" LCD monitor. It has a triple-hinged stem to tilt, pivot and rotate the monitor with ease. The stem also makes it easy to move the screen up and down, from just off the desk to a maximum height...
80%
alphr.com
Updated:
2011-10-04 03:14:28
A highly desirable, technically excellent monitor thats just a touch pricey Our initial response to the SyncMaster 770P was a little unenthusiastic: not another iPod-white product. But it soon became apparent that this is one of the best monitors to...
83%
pcadvisor.co.uk
Updated:
2011-10-04 03:14:30
You might think a price tag of £269 was a bit high for a 17in TFT display – about £30 too high. However, we reckon it justifies this extra cost. For starters, look at the specifications. A contrast ratio of 1,500:1 isnt just impressive, its stagge...
Bottom line Image quality is sharp, although the colour depth isnt the best. But what we really liked about the SyncMaster 770P is the fact that it can be adjusted to suit the user in a variety of ways – it can be tilted, raised, lowered and rotated into landsc...
80%
goodgearguide.com.au
Updated:
2011-11-05 18:34:06
You might think a price tag of $899 was a bit high for a 17in TFT display - about $100 too high. However, we reckon it justifies this extra cost. For starters, look at the specifications. A contrast ratio of 1,500:1 isnt just impressive, its staggeri...
Good Contrast Ratio, Adaptability and design, Sharp image quality...
Bad Expensive, Can’t match colour performance of other models The Final Word It’s pretty pricey, but we’d be prepared to pay for such superb contrast ratio, excellent design and sharp image quality. A top choice.
Bottom line It’s pretty pricey, but we’d be prepared to pay for such superb contrast ratio, excellent design and sharp image quality. A top choice.
80%
Behardware.com
Updated:
2011-10-04 03:14:33
October 19, 2005 Samsung goes down to 6 msOur tests are conclusive: AU Optronics is no longer the only company to sell fast panels, good for gaming and with very wide viewing angles. Finally, after several failed attempts, Samsung produces a fast Supe...
0%
Brand Image Product code Product Stock Price from
Samsung SyncMaster 711MP computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver Samsung SyncMaster 711MP computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
LS17MCASS SyncMaster 711MP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)