location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JBL Control Now speaker set Black 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JBL Check ‘JBL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Control Now
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CONTRONESW
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘JBL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JBL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name JBL Control Now speaker set Black 2.1 channels :
The long product name of JBL Control Now speaker set Black 2.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CONTROL NOW 2-Way, Dual 4" Bookshelf/Wall-Mount/Corner-Mount Speaker
More>>>
Short summary description JBL Control Now speaker set Black 2.1 channels:
This short summary of the JBL Control Now speaker set Black 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

JBL Control Now, 2.1 channels, Black, 300 W, 18 dB, 3 kg, 364 x 251 x 127 mm

Long summary description JBL Control Now speaker set Black 2.1 channels:
This is an auto-generated long summary of JBL Control Now speaker set Black 2.1 channels based on the first three specs of the first five spec groups.

JBL Control Now. Audio output channels: 2.1 channels, Product colour: Black, Peak Music Power Output (PMPO): 300 W. Signal-to-Noise Ratio (SNR): 18 dB. Weight: 3 kg, Dimensions (WxDxH): 364 x 251 x 127 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 19:45:29
Uk has collected 1 expert review for JBL Control Now speaker set Black 2.1 channels and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Review comments Score
hometheaterreview.com
Updated:
2011-07-31 19:45:24
The JBL Control NOW loudspeaker (like its outdoor cousin, the JBL Control NOW AW all-weather speaker) has a unique design that facilitates its use in a wide range of placement situations. Its quarter-round elbow shape - picture a giant piece of elbow m...
Bottom line The JBL Control NOW is one of the few speakers to come along in recent memory that offers a genuinely new design angle (pun intended). It does what its designers intended it to - it delivers high-quality sound in a variety of installation situations. I...
80%
soundandvision.com
Updated:
2011-07-31 19:45:29
Doughnut-shaped speakers fit just about anywhere , Withstands tough environments , Wireless sub makes your life one cable less complicated Fade up on an open box of doughnuts. Are they Krispy Kremes or Dunkin? Leave that to the product-placement depa...
0%
Brand Image Product code Product Stock Price from
JBL

JBL Control Now AW speaker set Silver 2.1 channels
(show image)
CONTROL-NOW-AW Control Now AW 0.00
(excl. VAT)
0 (incl. VAT)