location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic X Series VX2268WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
X Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VX2268WM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS12538
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic X Series VX2268WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels
  • - 2 ms 300 cd/m² 1000:1
  • - 47 W
Long product name Viewsonic X Series VX2268WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black :
The long product name of Viewsonic X Series VX2268WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VX2268WM, 22", LCD, 300 cd/m2, 2ms, 1000:1
More>>>
Viewsonic X Series VX2268WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
The official description of Viewsonic X Series VX2268WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the next dimension in desktop performance with the
ViewSonic FuHzion 22" VX2268wm widescreen LCD. Extreme enough for
the hardcore gamer, yet with a refined edge for professional designers,
the VX2268wm brings you brilliant, graphics with extreme realism.
Powerful performance with revolutionary, pure 120Hz frame rate combined
with ultra-fast 2ms video response delivers immaculate blur-free motion
and realistic 3D rendering, by connecting directly to your computer /
graphic card using the high bandwidth DVI-D DualLink interface. Super
HD 1680x1050 resolution with a high contrast ratio adds the right edge
to your images. And the integrated stereo speakers bring it all to life.
Step into a new world of performance with the 3D ready, 120Hz FuHzion
VX2268wm LCD.

Short summary description Viewsonic X Series VX2268WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the Viewsonic X Series VX2268WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic X Series VX2268WM, 55.9 cm (22"), 1680 x 1050 pixels, 2 ms, Black

Long summary description Viewsonic X Series VX2268WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Viewsonic X Series VX2268WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Viewsonic X Series VX2268WM. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
2 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Digital horizontal frequency
24 - 82 kHz
Digital vertical frequency
50 - 75 Hz
Sync-on-green (SOG)
Yes
Separate H/V sync
Yes
Composite sync
Yes
Multimedia
RMS rated power
4 W
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
Yes
AC (power) in
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Power
Power consumption (typical) *
47 W
Power consumption (standby) *
1 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Maximum operating temperature range (T-T)
0 - 40 °C
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Width (with stand)
509 mm
Depth (with stand)
203 mm
Height (with stand)
441 mm
Weight (with stand)
7.87 kg
Width (without stand)
509 mm
Depth (without stand)
64 mm
Height (without stand)
359 mm
Weight (without stand)
5.8 kg
Other features
TV tuner integrated
No
Power requirements
100 - 240 V
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:21:37
Uk has collected 15 expert reviews for Viewsonic X Series VX2268WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 13:21:33
Product Code: VX2268WM Meant to take the realism of games one notch higher, the Viewsonic VX2268wm - aka the 3D FuHzion - is not a run-of-the-mill monitor. The Viewsonic VX2268wm supports Nvidia's GeForce 3D Vision, so you are just one pair of glasse...
Bottom line The Viewsonic VX2268wm FuHzion 3D monitor is one of a very small number of 120Hz capable displays for 3D gaming. Take away this distinction from it and it is quite an average monitor, for non-3D tasks. Its performance, colour reproduction, screen reso...
60%
digitalversus.com
Updated:
2011-10-04 13:21:36
The VX2268wm is a year late, but at least Viewsonic has made the most of the time to work on improving this monitor. It uses the same panel as the Samsung 2233rz, but makes some general improvements in a lot of areas--especially the accuracy of the co...
Good Excellent responsivess: the best we've seen so far, New 3D gaming experience with compatible Nvidia hardware, Colours more accurate than on the Samsung 2233rz...
Bad TN panel, so poor vertical viewing angles, Few extra options...
100%
alphr.com
Updated:
2011-10-04 13:21:37
Nvidia's GeForce 3D Vision technology may have widened the eyes of gamers, but the promise of blasting through the jungle in its 3D glory doesn't come cheap. In addition to the essential active-shutter glasses kit, you'll also have to factor in the cos...
Bottom line It may be the best 120Hz monitor, but don't expect quality on a par with standard, cheaper TFTs...
67%
Zdnet.com.au
Updated:
2011-11-06 06:11:19
Quick access Specs at a glance Stand and ergonomics Connections Speakers Buttons and OSD Performance Warranty Conclusion Editor's note: this review has been updated to take our new testing procedure into account. ViewSonic's VX2268wm is one of the van...
Bottom line The VX2268wm is a reasonably good entry for a TN screen; however, we're not sold on the 3D, which increases the price greatly. For the dollars involved, we'd rather ditch the 3D and buy a higher quality monitor.
71%
hardwarezone.com.ph
Updated:
2016-12-30 01:05:22
3D movies and gaming were almost unspoken of in the early 1990s but fast forward a couple of decades later to the current timeline and they are becoming the next hottest thing on the technology block. While 3D capabilities have not exactly been in the mai...
80%
tweaktown.com
Updated:
2016-12-30 01:05:22
3D Vision has been out for a while now and is available to many people for an equally long amount of time. But unfortunately many people does not include us folks in Australia. While we could essentially get a hold of a 3D Vision kit from the U.S...
Bottom line While it might really feel like a bit of a slobbering love fest when it comes to 3D Vision, not everything is perfect and before we wrap it all up in saying how wonderful it is, let's just mention some of the cons. For starters, with 3D Vision enab...
94%
pcworld.in
Updated:
2011-10-04 13:21:33
Meant to take the realism of games one notch higher, the Viewsonic 3D FuHzion VX2268wm is not a run-of-the-mill monitor. It supports Nvidia's GeForce 3D Vision, so you are just one pair of glasses away from experiencing your games at a higher level of...
Good 3Dready 120 Hz refresh rate, Looks good, Offers raw brightness...
Bad Stand wobbles, is not stable, Too few input ports, no HDMI, Resolution of only 1680x1050, OSD button placement isn't optimal, Premium price...
Bottom line The Viewsonic VX2268wm FuHzion 3D monitor is one of a very small number of 120 Hz capable displays for 3D gaming. Take away this distinction from it and it is quite an average monitor, for non-3D tasks. Its performance, color reproduction, screen reso...
71%
xbitlabs.com
Updated:
2011-10-04 13:21:36
Some time ago I tested a pair of Nvidia GeForce 3D Vision stereoscopic glasses together with a compatible Samsung SyncMaster 2233RZ monitor and they proved to add a whole new dimension to gaming. By building images for the right and left eyes separatel...
Bottom line ViewSonic has come up with a worthy competitor for the Samsung SyncMaster 2233RZ which has been the single option for users who wanted to play true 3D games. In comparison with the 2233RZ, the ViewSonic FuHzion VX2268wm features a higher image quality...
0%
Brand Image Product code Product Stock Price from
Viewsonic A Series VA2013W computer monitor 50.8 cm (20") 1600 x 900 pixels Black Viewsonic A Series VA2013W computer monitor 50.8 cm (20") 1600 x 900 pixels Black
(show image)
VS12487 VA2013W
Country Distributor
United Kingdom 1 distributor(s)