location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic A Series VA2013W computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VA2013W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS12487
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic A Series VA2013W computer monitor 50.8 cm (20") 1600 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20")
  • - 1600 x 900 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - 46 W
Long product name Viewsonic A Series VA2013W computer monitor 50.8 cm (20") 1600 x 900 pixels Black :
The long product name of Viewsonic A Series VA2013W computer monitor 50.8 cm (20") 1600 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VA2013W 20", 1600x900
More>>>
Viewsonic A Series VA2013W computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
The official description of Viewsonic A Series VA2013W computer monitor 50.8 cm (20") 1600 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ViewSonic’s 20" VA2013w LCD brings value to big, widescreen displays. This display doesn’t compromise on features with 1600x900 resolution for brilliant HD images. This stylish 20-inch LCD delivers extreme clarity, amazing color with 20,000:1 dynamic contrast ratio and fast ClearMotiv® 5ms video response. Benefit from greater productivity with the ability to view two fullsize documents side-by-side or work in multiple applications simultaneously on the widescreen display. Integrated speakers in a stylish, slim-bezel design provide multimedia enjoyment. Eco-mode conserves power and can extend backlight life. VA2013w fits seamlessly into any office décor. It’s great for desktop applications at home, school or in the office.

Short summary description Viewsonic A Series VA2013W computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
This short summary of the Viewsonic A Series VA2013W computer monitor 50.8 cm (20") 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic A Series VA2013W, 50.8 cm (20"), 1600 x 900 pixels, 5 ms, Black

Long summary description Viewsonic A Series VA2013W computer monitor 50.8 cm (20") 1600 x 900 pixels Black:
This is an auto-generated long summary of Viewsonic A Series VA2013W computer monitor 50.8 cm (20") 1600 x 900 pixels Black based on the first three specs of the first five spec groups.

Viewsonic A Series VA2013W. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.276 x 0.276 mm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone connectivity
3.5 mm
Ports & interfaces
AC (power) in
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Power
Power consumption (typical) *
46 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
481 mm
Depth (with stand)
200 mm
Height (with stand)
369 mm
Width (without stand)
481 mm
Depth (without stand)
64 mm
Height (without stand)
288 mm
Other features
TV tuner integrated
No
Brand Image Product code Product Stock Price from
Viewsonic A Series VA2013WM computer monitor 50.8 cm (20") 1600 x 900 pixels Black Viewsonic A Series VA2013WM computer monitor 50.8 cm (20") 1600 x 900 pixels Black
(show image)
VS12487M VA2013WM
Viewsonic X Series VX2268WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black Viewsonic X Series VX2268WM computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
(show image)
VS12538 VX2268WM