location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless & Mouse 200 keyboard Mouse included Office RF Wireless QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Keyboard & Mouse 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z3Q63AA#ABB
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wireless & Mouse 200 keyboard Mouse included Office RF Wireless QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless Mechanical
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
Long product name HP Wireless & Mouse 200 keyboard Mouse included Office RF Wireless QWERTY English Black :
The long product name of HP Wireless & Mouse 200 keyboard Mouse included Office RF Wireless QWERTY English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Keyboard and Mouse 200
More>>>
HP Wireless & Mouse 200 keyboard Mouse included Office RF Wireless QWERTY English Black:
The official description of HP Wireless & Mouse 200 keyboard Mouse included Office RF Wireless QWERTY English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Wireless Keyboard and Mouse places advanced functionality and ease of operation at your fingertips. Stop hiding wires and regain a clutter-free work space with a cordless keyboard, cordless laser mouse and USB wireless receiver in a single package – built with the environment in mind.

Features

- Wireless Keyboard - Enjoy lower-placed keys for a modern design and new functions, including Sleep and Multimedia Keys.
- Wireless Laser Mouse - High-resolution laser technology and 1000dpi help ensure smooth and accurate cursor control.
- USB Wireless Receiver - Each receiver responds to only a particular keyboard and mouse, permitting multiple cordless systems in a single office without interference.
- HP Compaq 4000 Pro Small Form Factor, HP Compaq 8200 Elite Ultra Slim Desktop, HP Compaq 8200 Elite Small Form Factor, HP Compaq 8200 Elite Convertible Minitower, HP Compaq 6005 Small Form Factor, HP Compaq 6005 Microtower.

Short summary description HP Wireless & Mouse 200 keyboard Mouse included Office RF Wireless QWERTY English Black:
This short summary of the HP Wireless & Mouse 200 keyboard Mouse included Office RF Wireless QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Keyboard & Mouse 200, Wireless, RF Wireless, Mechanical, QWERTY, Black, Mouse included

Long summary description HP Wireless & Mouse 200 keyboard Mouse included Office RF Wireless QWERTY English Black:
This is an auto-generated long summary of HP Wireless & Mouse 200 keyboard Mouse included Office RF Wireless QWERTY English Black based on the first three specs of the first five spec groups.

HP Wireless Keyboard & Mouse 200. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Power
Battery technology
Alkaline
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Laser
Movement resolution
1000 DPI
Buttons quantity
2
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AA
Number of batteries (mouse)
2
Weight & dimensions
Keyboard dimensions (WxDxH)
460.3 x 164.3 x 27.87 mm
Keyboard weight
880 g
Mouse dimensions (WxDxH)
115 x 62.9 x 37 mm
Mouse weight
67 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver dimensions (WxDxH)
45.5 x 18.4 x 8.4 mm
Receiver weight
5.9 g
Batteries included
Yes