Sweex logo

Sweex Optical Mouse Neon Silver USB + PS/2

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19227
Info modified on:
13 May 2020, 20:38:25
Long product name Sweex Optical Mouse Neon Silver USB + PS/2:

Optical Mouse Neon Silver USB + PS/2

Short summary description Sweex Optical Mouse Neon Silver USB + PS/2:

Sweex Optical Mouse Neon Silver USB + PS/2, Optical, USB Type-A, 400 DPI, Multicolour

Long summary description Sweex Optical Mouse Neon Silver USB + PS/2:

Sweex Optical Mouse Neon Silver USB + PS/2. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 400 DPI, Buttons quantity: 3. Product colour: Multicolour

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.