location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-ZX1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-ZX1EG-K
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:19:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.1 MP CCD Black
  • - Image sensor size: 1/2.33"
  • - Optical zoom: 8x Digital zoom: 4x
  • - Video recording 1280 x 720 pixels HD
Long product name Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black :
The long product name of Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumix DMC-ZX1 black
More>>>
Short summary description Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black:
This short summary of the Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-ZX1, 12.1 MP, 4000 x 3000 pixels, CCD, 8x, HD, Black

Long summary description Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black:
This is an auto-generated long summary of Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-ZX1. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 4.5 - 36 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 40 MB. Weight: 138 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 10:32:15
Uk has collected 35 expert reviews for Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-09-23 10:32:12
Boasting a 25mm angle 8x optical lens we discover if the new Panasonic ZX compact’s bite is as big as its bark Resembling previous FX generations of the Panasonic compact family tree, the ZX1 displays a rather ordinary aesthetic, stimulating little in...
Bottom line On the whole a rather average performer producing a barely adequate level of quality. However the healthy focal range, abundance of scene modes and the ability to exercise a modest level of manual control justify it’s rather ambitious price...
60%
gadgetshow.channel5.com
Updated:
2011-09-23 10:32:12
Panasonic's Lumix ZX1 is the size of a standard skinny compact at just 26mm, but it packs in some impressive specs including an 8x zoom, 12.1 megapixels and 720p video shooting and some super-swanky Leica elements. The goodThe Panasonic Lumix is the de...
Good The Panasonic Lumix is the definition of a compact camera – it's just 26mm deep and tips the scales at 138g, a full third below its Lumix stablemates. The secret is its super-thin Leica lens elements, which allows the ZX1 to slim down to levels...
Bad The Lumix ZX1 does little to offend, and the Intelligent Auto mode can do pretty much all the work if you want it to. We'd like to see some more manual controls, and optical viewfinder and a touchscreen, but we're just being picky.
Bottom line Panasonic gets top marks for cramming unlikely amounts of tech and a solid performance into a tiny body. If size matters but you still want a decent zoom range, it's about as good as you'll find.Panasonic Lumix DMC-ZX1 is tagged with Panasonic Lum...
80%
electricpig.co.uk
Updated:
2011-09-23 10:32:12
The Panasonic Lumix ZX1 may be small, but it has big ambitions, cramming in a wider optical zoom than you have any right to expect from a camera this compact. But how does this super-zoom snapper stand up to closer inspection? We find out in our Pa...
Good Great zoom range for such a small camera, and it doesn't come at the cost of quality...
Bad Nothing specific, but how about a touchscreen next time Panasonic?...
Bottom line For a compromise between size and zoom range you won't find better than the ZX1...
80%
Cameras.co.uk
Updated:
2011-09-23 10:32:15
The Panasonic Lumix DMC ZX1 is an impressive digital camera. It offers extra zoom over more standard cameras with an 8x zoom lens. The lens has a focal length equivalent to 25 - 200mm in 35mm format. This means it has wide angle capability. This can be...
83%
digitalversus.com
Updated:
2011-09-23 10:32:15
When Panasonic first unveiled the new Lumix ZX1 two months ago, it produced cries of hysteria amongst photographers everywhere. Heres the premise: just 4 mm thicker than the erstwhile FX40--and therefore more or less just as portable--it has a 25-200...
Good 8x zoom with a very wide angle lens, Image quality in wideangle mode, Zoom available during video, Faultless build quality, Pleasant interface...
Bad Image could be sharper at 200 mm, No separate controls for video, Only mono sound and no AVCHD in video, No real style of its own, Image quality lacking above 800 ISO...
100%
techadvisor.co.uk
Updated:
2011-09-23 10:32:15
Product Code: DMCZX1EBK Panasonic's Lumix DMC-ZX1 is a well-balanced camera that does several things well The 12.1Mp Panasonic Lumix DMC-ZX1 has some great but not mind-blowing specs. This isn't a camera that tries to outdo anything in stores today...
Bottom line The Panasonic Lumix DMC-ZX1 won't bowl you over with fancy looks or features, but it's a rock-solid, affordable camera that offers a lot more than an entry-level shooter. Panasonic has hand-selected the features and specs that nicely split the dif...
80%
techradar.com
Updated:
2011-09-23 10:32:15
The DMC-ZX1 is Panasonics all-new Super Compact Camera. Squeezed into a matt silver casing no bigger than a packet of Marlboro Lights youll find a 12.1-megapixel machine ready and eager to take snaps at the push of a button.The DMC-ZX1 is the lates...
Good Quick and responsive, 12.1-megapixel sensor, 8x optical zoom (25-200mm equivalent focal length range), Lots of hi-tech and helpful Scene and Ai modes, Neat and compact...
Bad Tiny buttons on the top and rear, No manual or semi-auto shooting modes, The zoom lever can be difficult when making finite adjustments, Noise levels at anything above ISO 200, Flash problems with macro photography...
Bottom line The DMC-ZX1 is Panasonics all-new Super Compact Camera. Squeezed into a matt silver casing no bigger than a packet of Marlboro Lights youll find a 12.1-megapixel machine ready and eager to take snaps at the push of a button.The DMC-ZX1 is the lates...
80%
best4reviews.com
Updated:
2011-09-23 10:32:13
Panasonic's latest point and shoot digital camera features a wide angle 8x optical zoom - but does that make it the perfect travel companion? Best4Reviews takes it to Portugal to find out.From the front Panasonic’s 12.1 megapi...
Good Larger than average zoom range, easy operation, pocket friendly size, reasonable feature set and price...
Bad Slender dimensions mean it's tricky for users to get a good firm grip on the camera when shooting handheld, unassuming run of the mill design...
Bottom line With recent introductions to the ‘big zoom, small camera’ market from Fuji with its innovative F70EXR and Kodak with its great value Z950 – both offering 10x zoom lenses – it may be time that Panasonic’s little sister grew up. However, at the end of...
67%
photographyblog.com
Updated:
2011-09-23 10:32:15
The Panasonic Lumix DMC-ZX1 (also known as the DMC-ZR1) is a new ultra-compact digital camera with an astounding trick up its proverbial sleeve - the 8x optically-stabilised zoom lens that provides a focal range of 25-200mm in a body measuring just 2...
Bottom line The Panasonic Lumix DMC-ZX1 bridges the gap between the popular FX and TZ series cameras, offering the small size of the former combined with a similar focal range to the latter. Super-quick auto-focusing and improved image stabilisation help to swee...
90%
whatdigitalcamera.com
Updated:
2011-09-23 10:32:15
Sliding seamlessly into the Lumix stylish compact range, the ZX1 offers a list of killer features to rival any other in the market. The new Power O.I.S (optical image stabilisation) is twice as powerful as the previous Mega O.I.S system and has been i...
90%
pricemo.com
Updated:
2011-09-23 10:32:15
The DMC-ZX1 is Panasonic’s all-new ‘Super Compact Camera’. Squeezed into a matt silver casing no bigger than a packet of Marlboro Lights you’ll find a 12.1-megapixel machine ready and eager to take snaps at the push of a button.The DMC-ZX1 is the late...
Bottom line Small enough to slip into a shirt top pocket and light enough to go unnoticed in a handbag, the DMC-ZX1 is an ideal camera to take with you to get some happy snaps. It’s impressive that Panasonic’s managed to fit in so much when you consider t...
0%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver
(show image)
DMC-ZX1EG-S DMC-ZX1 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels White
(show image)
DMC-ZX1EG-W DMC-ZX1 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Red
(show image)
DMC-ZX1EG-R DMC-ZX1 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue
(show image)
DMC-ZX1EG-A DMC-ZX1 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FS15 Blue 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels
(show image)
DMC-FS15EB-A Lumix DMC-FS15 Blue 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-LS85 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink
(show image)
DMC-LS85EG-P DMC-LS85 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-LS85 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black
(show image)
DMC-LS85EG-K DMC-LS85 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-LS85 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver
(show image)
DMC-LS85EG-S DMC-LS85 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FS15 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver
(show image)
DMC-FS15EG-S DMC-FS15 0.00
(excl. VAT)
0 (incl. VAT)