HPE logo

HPE 20-port 10/100/1000 PoE+/4-port Mini-GBIC network switch module Gigabit Ethernet

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59285
Info modified on:
22 Jun 2019, 20:31:46
Long product name HPE 20-port 10/100/1000 PoE+/4-port Mini-GBIC network switch module Gigabit Ethernet:

20-port 10/100/1000 PoE+/4-port Mini-GBIC zl Module, White

Short summary description HPE 20-port 10/100/1000 PoE+/4-port Mini-GBIC network switch module Gigabit Ethernet:

HPE 20-port 10/100/1000 PoE+/4-port Mini-GBIC, Gigabit Ethernet, 10,100,1000 Mbit/s, 1000BASE-T, 100BASE-T, 10BASE-T, SFP

Long summary description HPE 20-port 10/100/1000 PoE+/4-port Mini-GBIC network switch module Gigabit Ethernet:

HPE 20-port 10/100/1000 PoE+/4-port Mini-GBIC. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 100BASE-T, 10BASE-T. Fiber optic connector: SFP

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.