location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO Li 3910 Intel® Celeron® M T3000 46.7 cm (18.4") WSXGA+ 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMILO Li 3910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:L3910MPUU2NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu AMILO Li 3910 Intel® Celeron® M T3000 46.7 cm (18.4") WSXGA+ 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Celeron® M T3000 1.8 GHz
  • - 46.7 cm (18.4") WSXGA+ 1680 x 945 pixels 16:9
  • - 2 GB DDR2-SDRAM 667 MHz 1 x 2 GB
  • - 160 GB DVD Super Multi
  • - Intel® GMA 4500M
  • - 3.166 h 65 W
  • - Windows Vista Home Basic
Warranty: 2 years Collect & Return
Long product name Fujitsu AMILO Li 3910 Intel® Celeron® M T3000 46.7 cm (18.4") WSXGA+ 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic Black :
The long product name of Fujitsu AMILO Li 3910 Intel® Celeron® M T3000 46.7 cm (18.4") WSXGA+ 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMILO Li 3910, Intel Celeron T3000 (1.8GHz, 1MB, 800MHz), 2GB (1x 2GB) DDR2 667MHz RAM, 160GB 5400rpm SATA 2.5" HDD, 18.4" 1680x945pixel 8ms 600:1 BrilliantView LCD, SuperMulti DVD, VGA WebCam, Microsoft Windows Vista Home Basic, 3.3kg
More>>>
Fujitsu AMILO Li 3910 Intel® Celeron® M T3000 46.7 cm (18.4") WSXGA+ 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic Black:
The official description of Fujitsu AMILO Li 3910 Intel® Celeron® M T3000 46.7 cm (18.4") WSXGA+ 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ONLINE ANYWHERE
Intel® mobile processor technology
Processors from Intel® are designed for real mobile computing and they provide great performance. They also offer you extended battery life to give you the required independence for your daily work. With an AMILO notebook you get pure mobility and a sleek and light notebook design.

INTEGRATED WLAN
More mobility, more independence
Be mobile – whenever and wherever you are – with integrated wireless LAN all you need is an access point, but no additional accessories. Enjoy surfing the Internet without wires, enjoy the freedom to answer your e-mails in your garden, enjoy the convenience of WLAN!

SPILL-PROOF KEYBOARD
Protect your data
The spill-proof keyboard protects your notebook against damage caused by accidental spills. It has a tray-shape all around the keyboard with a capacity of up to 50 cc. So you have enough time to save your data and shut down your notebook to protect your investment and your precious memories.

AMILOCAM
Face-to-face
With its integrated AMILOcam, this notebook offers comfortable video telephony without any additional accessories. Images transferred appear perfectly on your display, even in low-light conditions thanks to the low-light technology in the camera. BrilliantView technology enables wider viewing angles and the display is backlit with LEDs for exceptional brightness.

SILENT MODE FUNCTIONALITY
Enjoy tranquility
Just click on your silent mode button and the fan noise is reduced distinctly by clocking down the processor speed and the graphic card. You will be able to dedicate your full attention to your work or enjoy listening to music on your notebook in best and undisturbed quality.

BRILLIANTVIEW
Get into the game
Don’t just play games – step inside them. With BrilliantView screen technology, whites are whiter, colours appear more vivid, and everything is sharp and clear. This makes the screen easier to view - even outdoors – putting you right in the middle of the action.

SUPER MULTI DVD
High-capacity storage
You can watch and burn DVDs very easily with the super multi DVD drive. It also lets you pack an incredible 8.5 GB of photos, videos, music or files on a single disk - anything you store on your notebook you can burn to maximum-capacity DVD.

13-in-1 CARD READER
Multimedia connectivity
Our unique 13-in-1 flash card reader lets you instantly access music, photos and videos stored on 13 different types of memory cards. Just pop one in and you’re ready to watch, listen and enjoy. The 13-in-1 card reader supports SD, MS, MMC and MSPRO storage cards and additionally 9 further formats through adapters.

Short summary description Fujitsu AMILO Li 3910 Intel® Celeron® M T3000 46.7 cm (18.4") WSXGA+ 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic Black:
This short summary of the Fujitsu AMILO Li 3910 Intel® Celeron® M T3000 46.7 cm (18.4") WSXGA+ 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO Li 3910, Intel® Celeron® M, 1.8 GHz, 46.7 cm (18.4"), 1680 x 945 pixels, 2 GB, 160 GB

Long summary description Fujitsu AMILO Li 3910 Intel® Celeron® M T3000 46.7 cm (18.4") WSXGA+ 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic Black:
This is an auto-generated long summary of Fujitsu AMILO Li 3910 Intel® Celeron® M T3000 46.7 cm (18.4") WSXGA+ 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic Black based on the first three specs of the first five spec groups.

Fujitsu AMILO Li 3910. Processor family: Intel® Celeron® M, Processor model: T3000, Processor frequency: 1.8 GHz. Display diagonal: 46.7 cm (18.4"), HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Basic. Product colour: Black. Weight: 3.3 kg

Design
Product colour *
Black
Display
Display diagonal *
46.7 cm (18.4")
Display resolution *
1680 x 945 pixels
HD type
WSXGA+
Native aspect ratio
16:9
Display response rise/fall
8 ms
Contrast ratio (typical)
600:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor model *
T3000
Processor cores
2
Processor threads
2
Processor frequency *
1.8 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tcase
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MiniSD, MMC, SD
Graphics
Discrete graphics card model *
Intel® GMA 4500M
Discrete graphics card *
Yes
Maximum graphics card memory
1.759 GB
Maximum resolution
2048 x 1536 pixels
Audio
Audio system
Realtek ALC662-GR
Number of built-in speakers
2
Speaker power
2 W
Camera
Video capturing speed
30 fps
Optical drive
DVD read speed
8x
CD read speed
24x
CD-R write speed
24x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD-RW write speed
6x
DVD+R write speed
8x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RAM write speed
5x
Network
Networking features
Fast Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GL40 Express
Software
Trial software
Microsoft Office Home & Student
Software
Operating system installed *
Windows Vista Home Basic
Bundled software
Microsoft Works, Adobe Acrobat Read, Windows Mail, Windows Calendar, Nero Essentials S, Vista DVD Playback Pack, Windows Media Player, Microsoft Internet Explorer
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGMY
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40738
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
2200 mAh
Battery life (max)
3.166 h
Power
AC adapter power
65 W
AC adapter input voltage
110 - 240 V
AC adapter output current
3.25 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Certification
CE Marking, R&TTE, RoHS, GOST
Weight & dimensions
Width
438 mm
Depth
285 mm
Height (front)
2.1 cm
Height (rear)
3.8 cm
Weight *
3.3 kg
Video
Video card features
DirectX 10
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Graphics card family
Intel
Type
PC
Display
LCD
TV-in port
No
Battery recharge time (off)
1.666 h
Battery recharge time (on)
2.333 h
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 14:09:07
Uk has collected 1 expert review for Fujitsu AMILO Li 3910 Intel® Celeron® M T3000 46.7 cm (18.4") WSXGA+ 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Fujitsu AMILO Li 3910 Intel® Pentium® Dual-Core T4300 46.7 cm (18.4") WSXGA+ 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black Fujitsu AMILO Li 3910 Intel® Pentium® Dual-Core T4300 46.7 cm (18.4") WSXGA+ 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black
(show image)
VFY:L3910MRHZ2NL AMILO Li 3910 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu AMILO Li 3910 Intel Pentium Mobile T4200 46.7 cm (18.4") WSXGA+ 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500MHD Windows Vista Home Premium Black Fujitsu AMILO Li 3910 Intel Pentium Mobile T4200 46.7 cm (18.4") WSXGA+ 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500MHD Windows Vista Home Premium Black
(show image)
VFY:L3910MPWW3NL AMILO Li 3910 0.00
(excl. VAT)
0 (incl. VAT)