location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E250 5.08 cm (2") 81 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E250ZII
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-E250 5.08 cm (2") 81 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 5.08 cm (2") 128 x 160 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 750 mAh
Long product name Samsung SGH-E250 5.08 cm (2") 81 g Pink :
The long product name of Samsung SGH-E250 5.08 cm (2") 81 g Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-E250 pink
More>>>
Samsung SGH-E250 5.08 cm (2") 81 g Pink:
The official description of Samsung SGH-E250 5.08 cm (2") 81 g Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium design meets VGA Camera in the feature-rich SGH-E250, a stylish slider with all the moves. The slim in the slide-up category with refined, classic looks, this GPRS Class 10 tri-band benefits from an extra-large 2 Color TFT, brilliantly set against Black GUI. Multimedia options run the gamut from VGA Camera to camcorder capabilities, MP3 player with A2DP Bluetooth, and trouble-free Email and Web access. Boost 10MB end user memory with invaluable Micro SD external memory and experience speedier downloads with EDGE software. Outstanding features in an exceptionally stylish slide design that conveys confidence, energy and strength of purpose.

Thin and compact, just the way you like it. Show your true flair with the smooth but sure gliding action of the SGH-E250s slider design. Optimal in efficiency and functionality and highly compact, its ergonomic grip is unbeatable for comfort. The front LCD display is paired with an intuitive, easy-to-use keypad. Slim in profile, with nicely beveled edges and touch-friendly surface, this model has an understated, timeless character. With trim dimensions, it slips easily into your pocket, palm or purse. Available in Misty Silver, Ebony Black, Apple Green and Cherry Pink.

The SGH-E250s gigantic 2 LCD screen dominates. Superior 65536 Color TFT display with image resolution of 128x160 pixels for remarkably vivid, crisp pictures. View your downloads, play games, watch video clips, or simply shoot and snap with the luxury of one of the best quality screens. With Black GUI to boot, the coolest way to view your menu, using striking colors against a black background to highlight your selections. Caller ID displays text, photo and video. This lavishly appointed screen is simply a dream to use.

Capture spontaneous moments and precious memories with your own VGA Camera. Embedded camera lens with 4X digital zoom allows for flexible framing options. CMOS sensor provides high-quality imaging for accurate color representation and improved resolution, making your photos picture-perfect. Save your photos in JPEG format to store or send. Envision all the possibilities and enjoy the everyday pleasures of having a VGA camera at your fingertips.

A mini-camcorder that literally fits in the palm, the SGH-E250 records up to an hour of video with sound, so let your imagination run free. QCIF resolution at 15fps offers quality images that you can save and send to your friends. Recording and decoding formats in H.263 and MPEG4 + AAC covers all the bases. The video recording option gives you total rein to explore, and to preserve those memorable times.

A built-in MP3 player virtually eliminates the need for a separate device to play your own tunes, with additional audio formats including AAC and AAC+. You wont be able to look back after entering the wireless music universe with Advanced Audio Distribution Profile (A2DP) Bluetooth for stereo sound, hearing your songs on your headset absolutely cord-free. External memory via MicroSD, with virtually limitless storage capacity, lets you expand your music library to the skies.

Tune into your favorite programs with super handy FM radio. Like a mini-transistor set, this feature allows you to hear the latest local or national news, music and variety programs and other radio specials. Expand your audio options by adjusting the dial to match your personal taste, indulge your varied musical moods, or just shuffle through the stations to catch the right wave.

For maximum efficiency, tap into the SGH-E250s range of connectivity offerings including Bluetooth 2.0, USB, and EDGE platform. Bluetooth technology enables communication with other Bluetooth supported devices such as printers, PDAs and laptops for instant sync-ups and communiqus, and print jobs in a flash. For wired access, use USB 1.1 for conventional hook-ups. EDGE software means speedier data transmissions, for faster downloads and file transfers. MMS and EMS is a breeze with JAVA technology and WAP 2.0 providing easy access to a wide range of content and applications.

The SGH-E250 comes with several advanced features such as uMenu, uTrack, SOS Message and Auto Time Setting. With uMenu, users can create an ultra-convenient personalized menu for frequently-used features, saving time and effort. If your phone is lost or misplaced, uTrack sends an SMS to a pre-designated number to alert you when the SIM card is changed, boosting your chance of recovering the phone. SOS Message also sends an SMS alert, like a silent alarm, in case of emergency when you need help. And no worries about correctly resetting the time when you cross time zones, Auto Time Setting automatically does it for you in any GSM environment perfect for frequent travelers.

Invaluable PIM features including calendars, schedules, To Do lists and memo book keep you organized, and a full complement of clocks, alarms and calculators help you stay on track. Easily maintain all your contacts in the 1,000 entry phonebook. When the phone function is turned off, Offline Mode lets you access other functions to keep working or playing, undisturbed. With Speakerphone, continue your conversation hands-free while you perform other tasks. And dont forget the Voice Memo feature, with up to an hours worth of recording time, you can just keep reminding yourself.

Short summary description Samsung SGH-E250 5.08 cm (2") 81 g Pink:
This short summary of the Samsung SGH-E250 5.08 cm (2") 81 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-E250, Slider, 5.08 cm (2"), 0.3 MP, Bluetooth, 750 mAh, Pink

Long summary description Samsung SGH-E250 5.08 cm (2") 81 g Pink:
This is an auto-generated long summary of Samsung SGH-E250 5.08 cm (2") 81 g Pink based on the first three specs of the first five spec groups.

Samsung SGH-E250. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 250 h. Weight: 81 g. Product colour: Pink

Design
Product colour *
Pink
Display
Display diagonal *
5.08 cm (2")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
7.6 MB
Camera
Rear camera resolution (numeric)
0.3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
750 mAh
Talk time (2G) *
5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
81 g
Width
50 mm
Depth
14 mm
Height
100 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Video capability
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:27:18
Uk has collected 12 expert reviews for Samsung SGH-E250 5.08 cm (2") 81 g Pink and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
stuff.co.nz
Updated:
2011-11-05 20:08:18
The Samsung E250 is a small, well-built tri-band GSM phone aimed at the mid-range of the sub-3G market. It combines a large 2-inch screen with a small overall size, achieved via a nifty spring-loaded slider which hides the number keys. It comes equippe...
80%
goodgearguide.com.au
Updated:
2011-11-05 20:08:18
The Samsung E250 is an entry level mobile phone that manages to pack in quite a punch, with a minimal asking price. A combination of features including the A2DP Bluetooth profile for streaming music, a VGA camera, MP3 player, FM radio, and a microSD ca...
Good A2DP Bluetooth, FM radio, microSD card slot, Mobile tracker security system, Design, Price...
Bad Proprietary headphones, Display, Battery life The Final Word For its asking price, the E250 definitely packs quite a punch. Samsung includes features normally reserved for more expensive handsets, making it an excellent mobile for those on a budget.
Bottom line For its asking price, the E250 definitely packs quite a punch. Samsung includes features normally reserved for more expensive handsets, making it an excellent mobile for those on a budget.
80%
mobile-review.com US
Updated:
2011-10-04 04:27:18
“Samsung is glad to offer a new range of sliders. We created three phones with different suites of features so as to allow everyone to choose a slider to his own liking”.
0%