location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Post-It Message Flags Value Pack, 'Sign Here', Brights, 1 in Wide, 200/Pack self adhesive flags 50 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Post-It Check ‘Post-It’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Message Flags Value Pack, 'Sign Here', Brights, 1 in Wide, 200/Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
680-SH4VA show
Show alternative article codes used in the online market place
Category:
Flags (pieces of patterned rectangular cloth used for identity purpose and for decoration) which can be stuck to a surface without needing additional adhesive (glue)
Self Adhesive Flags Check ‘Post-It’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Post-It: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 09:05:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Post-It Message Flags Value Pack, 'Sign Here', Brights, 1 in Wide, 200/Pack self adhesive flags 50 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get others to sign documents to free up your time
  • - Sticks securely, removes cleanly
  • - Made to fit in Post-it® Desktop Organizers keeping flags close
  • - Sign Here Messaging, Assorted Colors, 1 in Wide
  • - 50/Dispenser, 4 Dispensers/Pack plus FREE Arrow Flags
More>>>
Short summary description Post-It Message Flags Value Pack, 'Sign Here', Brights, 1 in Wide, 200/Pack self adhesive flags 50 sheets:
This short summary of the Post-It Message Flags Value Pack, 'Sign Here', Brights, 1 in Wide, 200/Pack self adhesive flags 50 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Post-It Message Flags Value Pack, 'Sign Here', Brights, 1 in Wide, 200/Pack, 48 - 0.47 in. x 1.7 in. Orange and Pink, 200 1 in. x 1.7 in. Red, Yellow, Blue, Green, 25.4 mm, 50 sheets

Long summary description Post-It Message Flags Value Pack, 'Sign Here', Brights, 1 in Wide, 200/Pack self adhesive flags 50 sheets:
This is an auto-generated long summary of Post-It Message Flags Value Pack, 'Sign Here', Brights, 1 in Wide, 200/Pack self adhesive flags 50 sheets based on the first three specs of the first five spec groups.

Post-It Message Flags Value Pack, 'Sign Here', Brights, 1 in Wide, 200/Pack. Package configuration: 48 - 0.47 in. x 1.7 in. Orange and Pink, 200 1 in. x 1.7 in. Red, Yellow, Blue, Green. Length: 25.4 mm. Number of sheets per pad: 50 sheets

Brand Image Product code Product Stock Price from
3M 684-ARR1 self adhesive flags 3M 684-ARR1 self adhesive flags
(show image)
684-ARR1 684-ARR1 0.00
(excl. VAT)
0 (incl. VAT)
3M 680-8 self adhesive flags 3M 680-8 self adhesive flags
(show image)
I680-8 680-8 0.00
(excl. VAT)
0 (incl. VAT)