location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EasyShare Z915 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyShare
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z915
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1593938 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 12:54:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak EasyShare Z915 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10 MP CCD Red
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 10x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
Long product name Kodak EasyShare Z915 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Red :
The long product name of Kodak EasyShare Z915 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EasyShare Z915, red
More>>>
Short summary description Kodak EasyShare Z915 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Red:
This short summary of the Kodak EasyShare Z915 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EasyShare Z915, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 10x, Red

Long summary description Kodak EasyShare Z915 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Red:
This is an auto-generated long summary of Kodak EasyShare Z915 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Red based on the first three specs of the first five spec groups.

Kodak EasyShare Z915. Camera type: Compact camera, Megapixel (approx.): 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 10x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Weight: 220 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:25:01
Uk has collected 31 expert reviews for Kodak EasyShare Z915 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Red and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
itreviews.com
Updated:
2011-08-17 15:24:17
Bulkier than many digital cameras and with some control issues, the Z915 is nevertheless a sturdy and attractive camera with excellent image stabilisation, a wide range of scene modes and an effective 10x zoom, all for well under £200. Kodak - EasySha...
0%
techadvisor.co.uk
Updated:
2011-08-17 15:24:21
Product Code: 8003535 When the 10-megapixel Kodak EasyShare Z915 was announced at this years PMA show, one feature stood out on its spec sheet: its 10x optical zoom, rarely found on compact cameras, and definitely never seen on a camera of this pric...
Bottom line The Kodak EasyShare Z915 is designed for people who care more about how their camera performs than how it looks. Its not a fashion accessory, but its extremely versatile and offers buyers an inexpensive way to learn how to master different aperture...
90%
trustedreviews.com
Updated:
2011-08-17 15:24:32
Considering that it's a relatively new type of camera, the high-zoom compact has taken off in a big way. Just a couple of years ago the choice was limited to the Ricoh R7 or the Panasonic TZ3 , but now almost every manufacturer has at least one such camer...
80%
theregister.co.uk
Updated:
2011-08-17 15:24:50
Kodak is the latest company to enter the super-zoom market, with the EasyShare Z915. Equipped with a 10x optical zoom, plus a good sprinkling of features, it is aimed at the person who wants to get closer to the action with their compact camera. What’s...
Bottom line When it comes to performance, there’s no doubt that the 10x optical zoom is a bonus, although its specification is disappointing at the wide angle end. However, the optical image stabilisation system ensures you get rock-steady images when shooting...
70%
ld2.ciol.com
Updated:
2011-08-17 15:23:23
The Kodak Z915 is a new breed of camera that fits in a long zoom lens into a deceptively small body. Available in three colors, the Z915 mimics the design of SLRS, though is not much larger or heavier than a standard point-and-shoot. The body of...
Good 10x zoom, Good grip, Share feature, Alkaline batteries, Many features, User friendly, Good Design...
Bad Noise in low, Fingerprints at backside, A/V not in bundle...
0%
techtree.com
Updated:
2011-08-17 15:23:26
The Kodak Z915 is an inexpensive high zoom camera having10x optical zoom with a 10 megapixel sensor. The camera offers plenty of other features along with full manual as well as automatic setting options for shooting. Read on for the full review. D...
Good Lightweight, sturdy design, 10x optical zoom, good placement of keys, fast performance, well priced...
Bad Small LCD display, noisy images, poor lowlight performance, focusing issues, horrible battery life...
Bottom line The Kodak Z915 is priced fairly low at Rs. 11,990. The features of the camera are good and the overall picture quality is above average. However, it has some glaring flaws such as an atrocious appetite for batteries and focusing problem when zoomed in...
50%
electronicsme.com
Updated:
2011-08-17 15:23:30
Kodak EasyShare Z915 is a 10 megapixel digital camera with a 10 times optical zoom lens. It is very compact for a 10X zoom camera, measuring only 4.2 x 2.9 x 1.4 inches in the closed position. The camera features a 2.5 inch color LCD screen with 230,00...
Bottom line If you're in the market for a compact, versatile point-and-shoot digital camera, the Kodak EasyShare Z915 makes an excellent choice. Its combination of features, zoom range and small size make for a truly attractive package. And you can either set it o...
68%
pcworld.in
Updated:
2011-08-17 15:23:37
The affordable Kodak EasyShare Z915 is a decent point and shoot camera that sports some advanced features you won’t find in other cameras in this price range. Considering its price, the build and design are acceptable with its body mostly made up of pl...
Good Optical image stabilized 10x zoom lens, Good set of features, Colorful Images, Good value for money...
Bad Too much compression on images, Slow to focus...
Bottom line The most affordable in its class, the EasyShare Z915 is easy to use but has a very dull design and blocky looks . It has a small LCD screen and performance is a mixed bag...
72%
tech2.com
Updated:
2011-08-17 15:23:41
With the dimensions of 90 x 64 x 39 mm and weighing at 194g, the Z 915 is not compact, but one can easily make space for it in a shoulder bag or hand bag. The Z 915 comes in three colors red, blue and black. The camera has a complete plastic body with...
Good Good high-ISO performance...
Bad Cheap plastic zoom lever, Bad battery life, No HD video recording...
Bottom line Conclusion:The camera might be appealing on first. 10 megapixel resolution and 10x optical zoom selling at Rs – 11,999 (MRP) and manual settings for aperture and shutter speed, will defiantly attract buyers. Overall, the camera did appeal to me in t...
40%
whatdigitalcamera.com
Updated:
2011-08-17 15:23:49
Kodak EasyShare Z915 reviewLaunched in January this year, the 10-megapixel, 10x zoom Z915 is an unusual camera, with the specification of a compact zoom travel camera, but clearly modelled on an SLR. The body is made of plastic but the overall build q...
Good Value, handling, performance...
Bad Lowlight focusing, overcompression...
Bottom line The Kodak EasyShare Z915 offers a lot more than its price would suggest, with good design and easy handling, outstanding performance and a useful range of manual exposure options, but it is let down by over-compressed image files and mediocre low-ligh...
81%
digitalcamerareview.com
Updated:
2011-08-17 15:23:53
At first glance, you'd be forgiven for disbelieving that the is designed and built by the same people who flood retailers with hordes of cheap EasyShare point-and-shoots season after season. Look a little closer - or even better, pick up the camera...
Good Improved visual appeal, Sharp, colorful images, Betterthanexpected noise control, Affordable...
Bad AF is slow, unreliable, Lens performance fails to impress, Small, glareprone LCD, Alkaline AAs won't cut it for reliable power...
Bottom line Let's be honest: regardless of how it performs, the Z915 will attract plenty of buyers. It's a visually appealing camera with an attractive price that many discount retailers carry in their on-shelf inventories, which - performance and image quality co...
0%
etechreviews.com
Updated:
2011-08-17 15:23:56
The EasyShare Z915 is...
Good Good value for money; built to last; accelerated performance for its class; 10 POWER ZOOM.
Bad The userguide could have provided more details on certain functions; LCD is small; some pictures were noisy.
Bottom line Kodak’s cameras are more than capable of capturing HD-quality movies, this is not one of them. You do get good VGA-quality video capture, though, and the zoom lens works while you’re recording but what you get is a great camera with good value...
0%
macworld.com
Updated:
2011-08-17 15:24:09
When Kodak’s 10-megapixel EasyShare Z915 was announced at this year’s PMA show, one feature stood out on its spec sheet: its 10X optical zoom, rarely found on compact cameras, and definitely never seen on a camera of this price. To support its zoom ran...
Good 10x zoom lens with optical stabilization; great range of features; can zoom while shooting video.
Bad Disappointing battery life; disappointing video quality; EasyShare software not compatible with Snow Leopard.
Bottom line The EasyShare Z915 is designed for people who care more about how their camera performs than how it looks. It’s not a fashion accessory, but it’s extremely versatile and offers buyers an inexpensive way to learn how to master different apertur...
70%
techworld.com
Updated:
2011-08-17 15:24:24
To support its zoom range, the Kodak EasyShare Z915 uses optical image stabilisation, which worked like a charm in our testing even when subjected to severe shaking.Though the 10x optical zoom range is impressive, it's only one of several features tha...
Bottom line The Kodak EasyShare Z915 is designed for people who care more about how their camera performs than how it looks. It's not a fashion accessory, but it's extremely versatile and offers buyers an inexpensive way to learn how to master different aperture...
0%
pcworld.com_techhive.com
Updated:
2011-08-17 15:24:28
When the 10-megapixel Kodak EasyShare Z915 was announced at this years PMA show, one feature stood out on its spec sheet: its 10X optical zoom, rarely found on compact cameras, and definitely never seen on a camera of this price ($200 as of July 28, 2...
Good 10x zoom lens with optical stabilization, Superb range of features for the price...
Bad Battery life is disappointing, A bit chunky and unfashionable...
78%
gadgetreview.com
Updated:
2011-08-17 15:24:39
Most people have cell phones that include a built-in camera. Unfortunately, these built-in cameras often have limited resolution and zoom capability along with less than stellar image quality. For those ready for a dedicated digital camera, the Kodak E...
Good Uses ordinary AA batteries, Includes 32MB builtin memory, 10x optical zoom, 0.3 second clicktocapture speed...
Bad Camera can’t accept additional lenses, 32MB builtin memory can only store a handful of 10 megapixel images, EasyShare software not a Universal Binary file for Mac OS X...
0%
technogog.com
Updated:
2011-08-17 15:24:43
Product page on Testfreaks: Z915 Reviews,Manufacturer: Kodak,Product name: Easyshare Z915,Manufacturer ID: 041771699765...
Good Easy to use, point and shoot, Inexpensive for a 10MP camera, Image stabilization works very well, Decent quality pictures for general usage, Lots of different features and shooting modes...
Bad Pictures can be too white or too dark at times, No zoom while recording video...
Bottom line The Kodak Z915 is a great little point and shoot camera, that has features even a semi-professional can appreciate. It’s inexpensive and easy to use for most anyone, you can just pick up the Z915 and start taking decent pictures in a matter of secon...
80%
steves-digicams.com
Updated:
2011-08-17 15:24:47
New Digital Camera from Kodak delivers high-zoom, high-resolution performance in a compact design Kodak’s innovative Smart Capture feature delivers beautiful pictures automatically Rochester, NY, March 3 -- Eastman Kodak Company (NYSE:EK) today introd...
0%
maximumcpu.net
Updated:
2011-08-17 15:24:54
Kodak has recently limited its camera offerings to Point-and-Shoot digital cameras, and has presented its products as being easy to use. Their latest offering is the EasyShare Z915, and promises a large optical zoom in a relatively small body. The last...
Good Detailed descriptions of functions are plentiful onscreen, 10x optical zoom, 10 megapixel sensor, optical image stabilization, and other highend features are present, Relatively small formfactor for the included optics...
Bad Deplorable controls cripple the cameras usability, The camera was sometimes sluggish to respond to commands, USB connector is proprietary and the camera does not work as a USB massstorage device...
Bottom line For the price, I cannot warrant the purchasing of this camera, despite its extensive attempts at ease-of-use. It strikes me as a simplistic camera attempting to be a top-of-the-line point-and-shoot, but gets bogged down by assuming the operator’s ig...
0%
digitalcamerainfo.com
Updated:
2011-08-17 15:25:01
The Kodak EasyShare Z915 is the companys entry into the growing market of very compact ultrazoom cameras, packing a 10x optical zoom into a form factor thats small enough to fit easily into most jacket pockets. It lags behind competitors in several...
Good Price, 10x zoom in a compact body, Comfortable to hold, Full manual controls...
Bad Wide angle starts at an unimpressive 35mm, Maximum aperture is only f/3.5, Small 2.5 inch LCD...
Bottom line The Kodak EasyShare Z915 has taken a slightly different approach to the compact ultrazoom market. Where other manufacturers are packing high-end specs into their models, Kodak has decided to practice moderation to offer a more attractive price point...
0%
Brand Image Product code Product Stock Price from
Kodak

Kodak EasyShare M381 1/2.3" Compact camera 12.4 MP CCD 3968 x 2976 pixels Grey
(show image)
1104934 M381 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M 763 1/2.5" 7.2 MP CCD Red
(show image)
1067172 EasyShare M 763 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare M1033 1/2.3" 10.1 MP CCD 3648 x 2736 pixels Bronze
(show image)
1009588 M1033 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare V803 1/1.8" 8 MP CCD Black
(show image)
1031392 EasyShare V803 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)